TE Connectivity Cable Glands 1SNG626071R0000

Description
Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 11 - 17.1 Outer Thread Size : M25 x 1.5 Thread Length : 8 MM  [.315 INCH ] Industry Standards IP Rating : IP68 Outer Thread Type : Metric UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : Standard Threaded Cable Gland Product Type : Cable Gland Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 11 - 17.1 Outer Thread Size : M25 x 1.5 Thread Length : 8 MM  [.315 INCH ] Industry Standards IP Rating : IP68 Outer Thread Type : Metric UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : Standard Threaded Cable Gland Product Type : Cable Gland Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 1SNG626071R0000 - TE Connectivity
Berwyn, PA, United States
Cable Glands
1SNG626071R0000
Cable Glands 1SNG626071R0000
Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 11 - 17.1 Outer Thread Size : M25 x 1.5 Thread Length : 8 MM  [.315 INCH ] Industry Standards IP Rating : IP68 Outer Thread Type : Metric UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : Standard Threaded Cable Gland Product Type : Cable Gland Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Primary Product Material : PA 6

Dimensions


  • Clamping Diameter Range (MM) : 11 - 17.1
  • Outer Thread Size : M25 x 1.5
  • Thread Length : 8 MM  [.315 INCH ]

Industry Standards


  • IP Rating : IP68
  • Outer Thread Type : Metric
  • UL Flammability Rating : UL 94V-2

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Cable Gland & Accessory Style : Standard Threaded
  • Cable Gland Product Type : Cable Gland
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Buy Now
Cable Gland, M25, 11Mm-17Mm, Ip66/ip68 Rohs Compliant Amp Te Connectivity - 50AK7474 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M25, 11Mm-17Mm, Ip66/ip68 Rohs Compliant Amp Te Connectivity
50AK7474
Cable Gland, M25, 11Mm-17Mm, Ip66/ip68 Rohs Compliant Amp Te Connectivity 50AK7474
CABLE GLAND, M25, 11MM-17MM, IP66/IP68 ROHS COMPLIANT: YES

CABLE GLAND, M25, 11MM-17MM, IP66/IP68 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 1SNG626071R0000 50AK7474
Product Name Cable Glands Cable Gland, M25, 11Mm-17Mm, Ip66/ip68 Rohs Compliant Amp Te Connectivity
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland/clamp, Nylon, M25, 10Mm Diameter, Black; Thread Size Imperial Amp Te Connectivity - 25M1976 - Newark, An Avnet Company
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 6 (Polyamide 6)
Opening Diameter 0.5118 to 0.7087 inch (13 to 18 mm)
View Details
Cable Glands - 1SNG604003R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA
View Details
Cable Glands - 1SNG601024R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 1SNG602094R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers