Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel
Dimensions Outer Thread Size : M16 x 1.5
Industry Standards IP Rating : IP68
Packaging Features Packaging Method : Bag
Product Type Features Cable Gland Product Type : Round Plug Sealable : Yes
Usage Conditions Operating Temperature Range : -30 - 100 DEGC [-22 - 212 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel
Dimensions Outer Thread Size : M16 x 1.5
Industry Standards IP Rating : IP68
Packaging Features Packaging Method : Bag
Product Type Features Cable Gland Product Type : Round Plug Sealable : Yes
Usage Conditions Operating Temperature Range : -30 - 100 DEGC [-22 - 212 DEGF ]
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel
Dimensions Outer Thread Size : M16 x 1.5
Industry Standards IP Rating : IP68
Packaging Features Packaging Method : Bag
Product Type Features Cable Gland Product Type : Round Plug Sealable : Yes
Usage Conditions Operating Temperature Range : -30 - 100 DEGC [-22 - 212 DEGF ]
Body Features
Primary Product Material : Brass
Primary Product Plating Material : Nickel
Dimensions
Outer Thread Size : M16 x 1.5
Industry Standards
IP Rating : IP68
Packaging Features
Packaging Method : Bag
Product Type Features
Cable Gland Product Type : Round Plug
Sealable : Yes
Usage Conditions
Operating Temperature Range : -30 - 100 DEGC [-22 - 212 DEGF ]