TE Connectivity Gland, Emc, Pg36, Lg Thread; Thread Size Imperial Amp Te Connectivity EMCPG36

Description
GLAND, EMC, PG36, LG THREAD; Thread Size - Imperial:-; Thread Size - Metric:PG36; Cable Diameter Min:22mm; Cable Diameter Max:32mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes
Datasheet
Description
GLAND, EMC, PG36, LG THREAD; Thread Size - Imperial:-; Thread Size - Metric:PG36; Cable Diameter Min:22mm; Cable Diameter Max:32mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gland, Emc, Pg36, Lg Thread; Thread Size Imperial Amp Te Connectivity - 24M1790 - Newark, An Avnet Company
Chicago, IL, United States
Gland, Emc, Pg36, Lg Thread; Thread Size Imperial Amp Te Connectivity
24M1790
Gland, Emc, Pg36, Lg Thread; Thread Size Imperial Amp Te Connectivity 24M1790
GLAND, EMC, PG36, LG THREAD; Thread Size - Imperial:-; Thread Size - Metric:PG36; Cable Diameter Min:22mm; Cable Diameter Max:32mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes

GLAND, EMC, PG36, LG THREAD; Thread Size - Imperial:-; Thread Size - Metric:PG36; Cable Diameter Min:22mm; Cable Diameter Max:32mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 24M1790
Product Name Gland, Emc, Pg36, Lg Thread; Thread Size Imperial Amp Te Connectivity
Material Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 117116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.5906 to 0.8268 inch (15 to 21 mm)
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
M12x1.5 Black Ventilation Bending Cable Gland - MIV-CA12B(BENDING) - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Industrial Straight-Through Cable Gland - 5211316 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details