TE Connectivity Spin Coupling Adapter, Aluminum Alloy; Thread Size Imperial Raychem Te Connectivity 204M332-19B

Description
SPIN COUPLING ADAPTER, ALUMINUM ALLOY; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:40.77mm; Cable Diameter Max:65.3mm; Cable Gland Material:Aluminum; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:-RoHS Compliant: No
Description
SPIN COUPLING ADAPTER, ALUMINUM ALLOY; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:40.77mm; Cable Diameter Max:65.3mm; Cable Gland Material:Aluminum; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:-RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Spin Coupling Adapter, Aluminum Alloy; Thread Size Imperial Raychem Te Connectivity - 32M1540 - Newark, An Avnet Company
Chicago, IL, United States
Spin Coupling Adapter, Aluminum Alloy; Thread Size Imperial Raychem Te Connectivity
32M1540
Spin Coupling Adapter, Aluminum Alloy; Thread Size Imperial Raychem Te Connectivity 32M1540
SPIN COUPLING ADAPTER, ALUMINUM ALLOY; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:40.77mm; Cable Diameter Max:65.3mm; Cable Gland Material:Aluminum; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:-RoHS Compliant: No

SPIN COUPLING ADAPTER, ALUMINUM ALLOY; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:40.77mm; Cable Diameter Max:65.3mm; Cable Gland Material:Aluminum; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 32M1540
Product Name Spin Coupling Adapter, Aluminum Alloy; Thread Size Imperial Raychem Te Connectivity
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248707 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
Cable Glands - 2101339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.1181 to 0.2559 inch (3 to 6.5 mm)
View Details