TE Connectivity Cable Glands 1SNG626115R0000

Description
Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 22 - 32 Outer Thread Size : M40 x 1.5 Thread Length : 18 MM  [.708 INCH ] Industry Standards IP Rating : IP68 Outer Thread Type : Metric UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : Standard Threaded Cable Gland Product Type : Cable Gland Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 22 - 32 Outer Thread Size : M40 x 1.5 Thread Length : 18 MM  [.708 INCH ] Industry Standards IP Rating : IP68 Outer Thread Type : Metric UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : Standard Threaded Cable Gland Product Type : Cable Gland Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 1SNG626115R0000 - TE Connectivity
Berwyn, PA, United States
Cable Glands
1SNG626115R0000
Cable Glands 1SNG626115R0000
Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 22 - 32 Outer Thread Size : M40 x 1.5 Thread Length : 18 MM  [.708 INCH ] Industry Standards IP Rating : IP68 Outer Thread Type : Metric UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : Standard Threaded Cable Gland Product Type : Cable Gland Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]

Body Features


  • Primary Product Color : Light Gray
  • Primary Product Material : PA 6

Dimensions


  • Clamping Diameter Range (MM) : 22 - 32
  • Outer Thread Size : M40 x 1.5
  • Thread Length : 18 MM  [.708 INCH ]

Industry Standards


  • IP Rating : IP68
  • Outer Thread Type : Metric
  • UL Flammability Rating : UL 94V-2

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Cable Gland & Accessory Style : Standard Threaded
  • Cable Gland Product Type : Cable Gland
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Buy Now
Cable Glands - 2749050 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
2749050
Cable Glands 2749050
Cable Gland,Std, Locknut,M40,Poly

Cable Gland,Std, Locknut,M40,Poly

Supplier's Site
Cable Glands - 2749049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
2749049
Cable Glands 2749049
Entrelec 1SNG626115R0000 Cable Gland

Entrelec 1SNG626115R0000 Cable Gland

Supplier's Site
Cable and Cord Grips - 17-1SNG626115R0000-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
17-1SNG626115R0000-ND
Cable and Cord Grips 17-1SNG626115R0000-ND
EP-SGL-M40-LGR-F

EP-SGL-M40-LGR-F

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 1SNG626115R0000 2749050 17-1SNG626115R0000-ND
Product Name Cable Glands Cable Glands Cable and Cord Grips
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605028R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Gland, Metric, Emc, M32X1.5, Lt; Thread Size Imperial Amp Te Connectivity - 24M5124 - Newark, An Avnet Company
Specs
Material Brass; Brass
Opening Diameter 0.5118 to 0.7087 inch (13 to 18 mm)
View Details
Cable Glands - 1SNG601053R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 1SNG605009R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details