OMEGA Engineering, Inc. Datasheets for Flow Meters

Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more

Page: 1 2 3 4
Product Name Notes
Available in 1/2", 3/4", and 11/4" sizes with anodized aluminum, brass and/or stainless steel flow cartridges. Comes with 4.5 m (15') of stripped end integral cable. In the field, integral...
Designed for direct read flow rates, the FLD Series rotameter is a precision instrument embodying the inherent simplicity, versatility and economy of the classical rotameter. It is particularly suitable for...
FL-X Series variable-area flowrate indicators utilize fluid movement to actuate a swinging vane, which drives the scale pointer and triggers the signal switch. The corrosion-resistant construction includes no breakable tubes,...
FLR1000 Series flow sensors can measure extremely low flow rates from 20 mL/min to 500 L/min. These sensors are suitable for a wide variety of industrial, commercial, and laboratory flow...
Incorporating traditional variable area precision glass technology, these rugged PTFE flow meters offer accurate and economical solutions to medium flow range measurements. FLD1000/FLD2000 are designed with unique rotatable scales of...
OMEGA ® multi-pressure pneumatic flowmeters feature a rugged anodized aluminum body design and easy installation. For air/compressed gas applications, these flowmeters include ranges from 5-5.0 SCFM to 50-1000 SCFM, at...
The 150 mm High/Low Alarm Flow Meter with Optical Sensor Switch is a noninvasive means for detection of a HI or LOW flow. This sensor is ideal for signaling an...
The FL-9000 Series flowmeter are rugged, low-cost direct reading industrial class flowmeters that are simple to install. They can be mounted (installed) in any position from vertical to horizontal without...
The FL-W Series of water flow monitors can be used with flows from 1 gph up to 90 gpm. These flowmeters utilize the fluid’s movement to actuate a swinging vane...
The FL9000-AC Series flowmeters are ideal for a wide range of flow monitoring applications. These low cost flow meters will install in any position easily. Additional features include an adjustable...
The FLC Series is the economical way to monitor municipal water flows, verify pump outlets and monitor fluid conditions. Piston design allows for horizontal, vertical or inverted installation and is...
The FLD100 Heavy-duty flowmeters are fully enclosed in a brushed stainless steel case. Ideal for industrial applications with flow rates up to 116 GPM and 250 SCFM. Used with industrial...
The FLMG flowmeters feature rugged construction, easy installation and direct reading flow rates of air. The units are calibrated at 100 psi pressure suitable for most compressed pneumatic applications. The...
The FLMW & FLMH flowmeters can be installed directly in the fluid line without flow straighteners or special piping. These flowmeters utilize a spring-and-piston type assembly which enables them to...
The FMA1700/1800 Series electronic gas mass flowmeters provide for monitoring the flow of a wide variety of gases from 10 SCCM up to 1000 SLM. Utilizing heat transfer through a...
The OMEGA ® FL-9000 E-Z View Flow meters provide accurate, in-line indication of oil or water flow rates at an economical cost. These meters utilize a spring and piston mechanism...
The Omega FL900 series are heavy duty flowmeter with stainless steel enclosures, unique float stop design allowing internals to be reomoved and replaced without disturbing the tube and the tube...
The OMEGA® Series FLR-1600 and FLV-4600 series flowmeters and controllers use two of the best studied physical properties of liquids to measure flow: Pressure and Viscosity. Differential pressure measurement, across...
This rugged direct-reading flowmeter monitors air flowrates to determine optimum performance, flow regulator settings, or pneumatic system performance. It is intended for use in mobile or industrial pneumatic systems as...

<< Prev Next >>