OMEGA Engineering, Inc. Liquid Flow Sensor, 3-30Gpm, 3/4 Bspp; Flow Rate Min Omega FLR7130D-BSPP

Description
LIQUID FLOW SENSOR, 3-30GPM, 3/4" BSPP; Flow Rate Min:3GPM (US); Flow Rate Max:30GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:0.75"; Product Range:FLR Series RoHS Compliant: Yes
Datasheet
Description
LIQUID FLOW SENSOR, 3-30GPM, 3/4" BSPP; Flow Rate Min:3GPM (US); Flow Rate Max:30GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:0.75"; Product Range:FLR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Flow Sensor, 3-30Gpm, 3/4 Bspp; Flow Rate Min Omega - 63AH2027 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Flow Sensor, 3-30Gpm, 3/4 Bspp; Flow Rate Min Omega
63AH2027
Liquid Flow Sensor, 3-30Gpm, 3/4 Bspp; Flow Rate Min Omega 63AH2027
LIQUID FLOW SENSOR, 3-30GPM, 3/4" BSPP; Flow Rate Min:3GPM (US); Flow Rate Max:30GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:0.75"; Product Range:FLR Series RoHS Compliant: Yes

LIQUID FLOW SENSOR, 3-30GPM, 3/4" BSPP; Flow Rate Min:3GPM (US); Flow Rate Max:30GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:0.75"; Product Range:FLR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 63AH2027
Product Name Liquid Flow Sensor, 3-30Gpm, 3/4 Bspp; Flow Rate Min Omega
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 3500 psi (2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 1752241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 145 to 174 psi (102 to 122 m H2O)
Gas Volumetric Flow Rate 0.0636 to 1.13 SCFM (0.1080 to 1.92 m³/hr)
View Details
Mechanical Hydraulic Tester – RFIK Series -  - HydraCheck Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
Operating Pressure 6000 psi (4223 m H2O)
View Details
NW/NW-P Instantaneous Flow-rate/ Integrating Flow Volume Flowmeter -  - Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Turbine
Operating Temperature 32 to 140 F (0 to 60 C)
Process Media Type Liquid
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details