OMEGA Engineering, Inc. Liquid Sensor, 4-40Gpm, 3500Psig, 1 Npt; Flow Rate Min Omega FLR8340D

Description
LIQUID SENSOR, 4-40GPM, 3500PSIG, 1" NPT; Flow Rate Min:4GPM (US); Flow Rate Max:40GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:1"; Product Range:FLR Series RoHS Compliant: Yes
Datasheet
Description
LIQUID SENSOR, 4-40GPM, 3500PSIG, 1" NPT; Flow Rate Min:4GPM (US); Flow Rate Max:40GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:1"; Product Range:FLR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Sensor, 4-40Gpm, 3500Psig, 1 Npt; Flow Rate Min Omega - 63AH2040 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Sensor, 4-40Gpm, 3500Psig, 1 Npt; Flow Rate Min Omega
63AH2040
Liquid Sensor, 4-40Gpm, 3500Psig, 1 Npt; Flow Rate Min Omega 63AH2040
LIQUID SENSOR, 4-40GPM, 3500PSIG, 1" NPT; Flow Rate Min:4GPM (US); Flow Rate Max:40GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:1"; Product Range:FLR Series RoHS Compliant: Yes

LIQUID SENSOR, 4-40GPM, 3500PSIG, 1" NPT; Flow Rate Min:4GPM (US); Flow Rate Max:40GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:1"; Product Range:FLR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 63AH2040
Product Name Liquid Sensor, 4-40Gpm, 3500Psig, 1 Npt; Flow Rate Min Omega
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 3500 psi (2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Ultrasonic Water Flow Meters - InnovaSonic® 203 -  - Sierra Instruments, Inc.
Specs
Meter Technology Ultrasonic
Features Programmable; Recorder / Totalizer Functions
Approvals CE, ISO 9001
View Details
Measurement - Flow - paddlewheel-sensors - 159001504 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details