The OMEGA ® FL-9000 E-Z View Flow meters provide accurate, in-line indication of oil or water flow rates at an economical cost. These meters utilize a spring and piston mechanism within a polysulfone metering tube. The E-Z View Meters are designed to mount in any position with no straight pipe runs required.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | FL-9000 |
| Product Name | Easy-View Flowmeters |
| Meter Technology | Piston |
| Product Standards | RoHS |
| Operating Temperature | ? to 250 F (? to 121 C) |
| Process Media Type | Liquid |
| Operating Pressure | 80 to 220 psi (56.3 to 155 m H2O) |