The FL-W Series of water flow monitors can be used with flows from 1 gph up to 90 gpm. These flowmeters utilize the fluid’s movement to actuate a swinging vane (or piston), which drives the scale pointer and triggers the signal switch.
SPECIFICATIONS: Signal Switch: 3-Wire SPDT, 15 A @ 125 Vac Wetted Parts: 300 Series SS, and Polysulfone and Brass Seals: EPR Brass (vane models) PTFE (piston models) Pressure Drop: 2.2 psi (vane), 2 to 5 psi (piston) Deadband: 7% of Max. Flow
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Volumetric Liquid Flow Switches |
| Product Number | FL-W |
| Product Name | Rugged Economical Flowmeter |
| Meter Technology | Piston |
| Meter Type | Volumetric Flow Meter |
| Product Standards | RoHS |
| Operating Temperature | ? to 199 F (? to 93 C) |
| Pipe Diameter | 0.75 to 2.00 inch (19.05 to 50.8 mm) |