OMEGA Engineering, Inc. Liquid Sensor, 10-150Gpm, 1 1/4 Bspp; Flow Rate Min Omega FLR9115D-BSPP

Description
LIQUID SENSOR, 10-150GPM, 1 1/4" BSPP; Flow Rate Min:10GPM (US); Flow Rate Max:150GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:1.25"; Product Range:FLR Series RoHS Compliant: Yes
Datasheet
Description
LIQUID SENSOR, 10-150GPM, 1 1/4" BSPP; Flow Rate Min:10GPM (US); Flow Rate Max:150GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:1.25"; Product Range:FLR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Sensor, 10-150Gpm, 1 1/4 Bspp; Flow Rate Min Omega - 63AH2047 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Sensor, 10-150Gpm, 1 1/4 Bspp; Flow Rate Min Omega
63AH2047
Liquid Sensor, 10-150Gpm, 1 1/4 Bspp; Flow Rate Min Omega 63AH2047
LIQUID SENSOR, 10-150GPM, 1 1/4" BSPP; Flow Rate Min:10GPM (US); Flow Rate Max:150GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:1.25"; Product Range:FLR Series RoHS Compliant: Yes

LIQUID SENSOR, 10-150GPM, 1 1/4" BSPP; Flow Rate Min:10GPM (US); Flow Rate Max:150GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:1.25"; Product Range:FLR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 63AH2047
Product Name Liquid Sensor, 10-150Gpm, 1 1/4 Bspp; Flow Rate Min Omega
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 3500 psi (2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Wire Vortex Flowmeter - FSV430 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Meter Technology Vortex (Shedding) Meter
Features Programmable
Additional Variables Measured Temperature
View Details
Measurement - Flow - variable-area-Flow-meter - 199335671 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.37 to 3.66 GPM (1.39 to 13.86 L/min)
View Details
Process Cooling Water Stick - PCWR050DVS-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details