OMEGA Engineering, Inc. Liquid Flow Sensor, 10-75Gpm, 1 1/4 Npt; Flow Rate Min Omega FLR9175D

Description
LIQUID FLOW SENSOR, 10-75GPM, 1 1/4" NPT; Flow Rate Min:10GPM (US); Flow Rate Max:75GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:1.25"; Product Range:FLR Series RoHS Compliant: Yes
Datasheet
Description
LIQUID FLOW SENSOR, 10-75GPM, 1 1/4" NPT; Flow Rate Min:10GPM (US); Flow Rate Max:75GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:1.25"; Product Range:FLR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Flow Sensor, 10-75Gpm, 1 1/4 Npt; Flow Rate Min Omega - 63AH2048 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Flow Sensor, 10-75Gpm, 1 1/4 Npt; Flow Rate Min Omega
63AH2048
Liquid Flow Sensor, 10-75Gpm, 1 1/4 Npt; Flow Rate Min Omega 63AH2048
LIQUID FLOW SENSOR, 10-75GPM, 1 1/4" NPT; Flow Rate Min:10GPM (US); Flow Rate Max:75GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:1.25"; Product Range:FLR Series RoHS Compliant: Yes

LIQUID FLOW SENSOR, 10-75GPM, 1 1/4" NPT; Flow Rate Min:10GPM (US); Flow Rate Max:75GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:1.25"; Product Range:FLR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 63AH2048
Product Name Liquid Flow Sensor, 10-75Gpm, 1 1/4 Npt; Flow Rate Min Omega
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 3500 psi (2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Vortex Flow Meter - HGVF - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Process Media Type Liquid
Accuracy 1.5 ±%
View Details
Flow Sensors - 5100565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 4351 psi (3062 m H2O)
Gas Volumetric Flow Rate 0.0035 to 0.0212 SCFM (0.0060 to 0.0360 m³/hr)
View Details
Electromagnetic Flow Meters - FPIP3K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Features Multi-insertion
Process Media Type Liquid
View Details
Flow Sensors - Industrial - 2330-SC0501-ND - DigiKey
Specs
Product Standards RoHS
Operating Temperature -4 to 158 F (-20 to 70 C)
Process Media Type Liquid
View Details