OMEGA Engineering, Inc. Liquid Flow Sensor, 1-15Gpm, 1/2 Bspp; Flow Rate Min Omega FLR6315D-BSPP

Description
LIQUID FLOW SENSOR, 1-15GPM, 1/2" BSPP; Flow Rate Min:1GPM (US); Flow Rate Max:15GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:0.5"; Product Range:FLR Series RoHS Compliant: Yes
Datasheet
Description
LIQUID FLOW SENSOR, 1-15GPM, 1/2" BSPP; Flow Rate Min:1GPM (US); Flow Rate Max:15GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:0.5"; Product Range:FLR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Flow Sensor, 1-15Gpm, 1/2 Bspp; Flow Rate Min Omega - 63AH2022 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Flow Sensor, 1-15Gpm, 1/2 Bspp; Flow Rate Min Omega
63AH2022
Liquid Flow Sensor, 1-15Gpm, 1/2 Bspp; Flow Rate Min Omega 63AH2022
LIQUID FLOW SENSOR, 1-15GPM, 1/2" BSPP; Flow Rate Min:1GPM (US); Flow Rate Max:15GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:0.5"; Product Range:FLR Series RoHS Compliant: Yes

LIQUID FLOW SENSOR, 1-15GPM, 1/2" BSPP; Flow Rate Min:1GPM (US); Flow Rate Max:15GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:0.5"; Product Range:FLR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 63AH2022
Product Name Liquid Flow Sensor, 1-15Gpm, 1/2 Bspp; Flow Rate Min Omega
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 3500 psi (2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - magmeters - 159001112 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Flow Sensors - 4474449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 176 F (80 C)
Process Media Type Liquid
Operating Pressure 725 psi (510 m H2O)
View Details
Process Cooling Water Stick - PCWR100DEPT-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Flow Sensors - Industrial - 2171-SFAW-32-TG12-E-PNLK-PNVBA-M12-ND - DigiKey
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Liquid
View Details