OMEGA Engineering, Inc. Liquid Sensor, 10-150Gpm, 1 1/4 Npt; Flow Rate Min Omega FLR9115D

Description
LIQUID SENSOR, 10-150GPM, 1 1/4" NPT; Flow Rate Min:10GPM (US); Flow Rate Max:150GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:1.25"; Product Range:FLR Series RoHS Compliant: Yes
Datasheet
Description
LIQUID SENSOR, 10-150GPM, 1 1/4" NPT; Flow Rate Min:10GPM (US); Flow Rate Max:150GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:1.25"; Product Range:FLR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Sensor, 10-150Gpm, 1 1/4 Npt; Flow Rate Min Omega - 50T4337 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Sensor, 10-150Gpm, 1 1/4 Npt; Flow Rate Min Omega
50T4337
Liquid Sensor, 10-150Gpm, 1 1/4 Npt; Flow Rate Min Omega 50T4337
LIQUID SENSOR, 10-150GPM, 1 1/4" NPT; Flow Rate Min:10GPM (US); Flow Rate Max:150GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:1.25"; Product Range:FLR Series RoHS Compliant: Yes

LIQUID SENSOR, 10-150GPM, 1 1/4" NPT; Flow Rate Min:10GPM (US); Flow Rate Max:150GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:1.25"; Product Range:FLR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 50T4337
Product Name Liquid Sensor, 10-150Gpm, 1 1/4 Npt; Flow Rate Min Omega
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 3500 psi (2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Inline Flow Meter for Petroleum Fluids (One-Way Flow) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature -20 to 240 F (-29 to 116 C)
Process Media Type Liquid
View Details
Measurement - Flow - variable-area-Flow-meter - 199335666 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 13.21 to 132.09 GPM (50.03 to 500 L/min)
View Details
PETRO 3003 CHEM - 404227 - BARTEC
Specs
Process Media Type Liquid
View Details
Corrosion and UV Resistant PVC Calibration Column - CC4000EP-PV-RE - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
View Details