OMEGA Engineering, Inc. Datasheets for Flow Meters

Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more

Page: 1 2 3 4
Product Name Notes
FTB690 Series turbine meters with microprocessor-based electronics offers a durable, compact, high-precision fluid measurement device, with total and rate indication. Information is clearly displayed on a large 6-digit liquid crystal...
FTB790 Series turbine meters with microprocessor-based electronics offers a durable, compact, high-precision fluid measurement device, with total and rate indication. Information is clearly displayed on a large 6-digit liquid crystal...
Liquid Turbine Flowmeter
OMEGA® FTB700 Series turbine meters have a unique system precisely-machined helical rotors and high-quality jewel bearings. The rotor is the only moving part. Small magnets on the rotor hub...
The FMA-1600A and FVL-1600A Series mass and volumetric flowmeters use the principle of differential pressure within a laminar flow field to deterime the mass flow rate. A laminar flow element...
The FV-200 Series meter utilizes vortex-shedding technology to provide a repeatable flow measurement accurate to 1% of full scale. The meter has no moving parts, and any potential for fluid...
The FV100 Series vortex flow meters are inline flow meters that utilizes the vortex shedding measuring principle. The fluid strikes a bluff body which imparts alternating vortices downstream of the...
The FW1000 series are minimally invasive, low-cost segmented wedge flow sensors. The segmented wedge element provides a simple and reliable restriction for sensing flow as related to pressure differential. The...
The HPF-110/120 series are compact, lightweight, self-contained portable testers with laboratory accuracy. Designed for fast diagnostic troubleshooting of all types of mobile or stationary hydraulic systems and components, makes all...
• Custom Built to Order - CONSULT FLOW ENGINEERING • SSP (Spectral Signal Processing) Technology • Measures Steam, Gas, and Low Viscosity Liquids • Clear Parallel Two-Line LCD Display. Displays...

<< Prev