OMEGA Engineering, Inc. Flow Sensors - Industrial FLR7330D

Description
INDICATING FLOW METER W/ANALOG O
Request a Quote Datasheet
Description
INDICATING FLOW METER W/ANALOG O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - Industrial - 5880-FLR7330D-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
5880-FLR7330D-ND
Flow Sensors - Industrial 5880-FLR7330D-ND
INDICATING FLOW METER W/ANALOG O

INDICATING FLOW METER W/ANALOG O

Buy Now Datasheet
Liquid Flow Sensor, 3-30Gpm, 3/4 Npt; Flow Rate Min Omega - 63AH2030 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Flow Sensor, 3-30Gpm, 3/4 Npt; Flow Rate Min Omega
63AH2030
Liquid Flow Sensor, 3-30Gpm, 3/4 Npt; Flow Rate Min Omega 63AH2030
LIQUID FLOW SENSOR, 3-30GPM, 3/4" NPT; Flow Rate Min:3GPM (US); Flow Rate Max:30GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:0.75"; Product Range:FLR Series RoHS Compliant: Yes

LIQUID FLOW SENSOR, 3-30GPM, 3/4" NPT; Flow Rate Min:3GPM (US); Flow Rate Max:30GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:0.75"; Product Range:FLR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flow Meters Liquid Flow Meters
Product Number 5880-FLR7330D-ND 63AH2030
Product Name Flow Sensors - Industrial Liquid Flow Sensor, 3-30Gpm, 3/4 Npt; Flow Rate Min Omega
Product Standards RoHS RoHS
Process Media Type Liquid
Operating Pressure 3500 psi (2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Insertion Flow and Temperature Monitoring Switch - FlexSwitch® FLT93B-B*00 - Fluid Components Intl. (FCI)
Specs
Meter Technology Thermal
Additional Variables Measured Temperature; Level
Approvals ATEX; IEC, IECEx, NFPA Code 30 Compliance
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Residential Water Meter - WM Series - Assured Automation
Specs
Meter Technology Turbine
Features Suspended Solids / Slurries
Operating Temperature 100 F (38 C)
View Details