OMEGA Engineering, Inc. Liquid Sensor, 5-50Gpm, 3500Psig, 1 Npt; Flow Rate Min Omega FLR8150D

Description
LIQUID SENSOR, 5-50GPM, 3500PSIG, 1" NPT; Flow Rate Min:5GPM (US); Flow Rate Max:50GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:1"; Product Range:FLR Series RoHS Compliant: Yes
Datasheet
Description
LIQUID SENSOR, 5-50GPM, 3500PSIG, 1" NPT; Flow Rate Min:5GPM (US); Flow Rate Max:50GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:1"; Product Range:FLR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Sensor, 5-50Gpm, 3500Psig, 1 Npt; Flow Rate Min Omega - 63AH2039 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Sensor, 5-50Gpm, 3500Psig, 1 Npt; Flow Rate Min Omega
63AH2039
Liquid Sensor, 5-50Gpm, 3500Psig, 1 Npt; Flow Rate Min Omega 63AH2039
LIQUID SENSOR, 5-50GPM, 3500PSIG, 1" NPT; Flow Rate Min:5GPM (US); Flow Rate Max:50GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:1"; Product Range:FLR Series RoHS Compliant: Yes

LIQUID SENSOR, 5-50GPM, 3500PSIG, 1" NPT; Flow Rate Min:5GPM (US); Flow Rate Max:50GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:1"; Product Range:FLR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 63AH2039
Product Name Liquid Sensor, 5-50Gpm, 3500Psig, 1 Npt; Flow Rate Min Omega
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 3500 psi (2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Insertion Electromagnetic Flowmeter, AquaProbe - FEA100 - ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
HY LOG - 467980 - BARTEC
Specs
Process Media Type Liquid
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Positive Displacement Water Meter - D10 Series - Assured Automation
Specs
Operating Temperature 122 F (50 C)
Process Media Type Liquid
Operating Pressure 150 psi (106 m H2O)
View Details