LIQUID FLOW SENSOR, 1-15GPM, 1/2" BSPP; Flow Rate Min:1GPM (US); Flow Rate Max:15GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:0.5"; Product Range:FLR Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 63AH2014 |
| Product Name | Liquid Flow Sensor, 1-15Gpm, 1/2 Bspp; Flow Rate Min Omega |
| Product Standards | RoHS |
| Process Media Type | Liquid |
| Operating Pressure | 3500 psi (2463 m H2O) |