FL-X Series variable-area flowrate indicators utilize fluid movement to actuate a swinging vane, which drives the scale pointer and triggers the signal switch. The corrosion-resistant construction includes no breakable tubes, and a display that is unaffected by the opacity of the fluid. These flowmeters feature rugged construction and easily accommodate flows up to 1.5 times the maximum scale reading without damage. All internal wetted parts are made of 316 SS, and the body housing is polysulfone with FKM seals.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Volumetric Liquid Flow Switches |
| Product Number | FL-X |
| Product Name | Flow Monitor for Corrosive Fluids |
| Meter Technology | Variable Area |
| Meter Type | Volumetric Flow Meter |
| Product Standards | RoHS |
| Operating Temperature | ? to 199 F (? to 93 C) |
| Pipe Diameter | 0.75 inch (19.05 mm) |