OMEGA Engineering, Inc. Liquid Sensor, 4-40Gpm, 3500Psi, 1 Bspp; Flow Rate Min Omega FLR8340D-BSPP

Description
LIQUID SENSOR, 4-40GPM, 3500PSI, 1" BSPP; Flow Rate Min:4GPM (US); Flow Rate Max:40GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:1"; Product Range:FLR Series RoHS Compliant: Yes
Datasheet
Description
LIQUID SENSOR, 4-40GPM, 3500PSI, 1" BSPP; Flow Rate Min:4GPM (US); Flow Rate Max:40GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:1"; Product Range:FLR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Sensor, 4-40Gpm, 3500Psi, 1 Bspp; Flow Rate Min Omega - 63AH2041 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Sensor, 4-40Gpm, 3500Psi, 1 Bspp; Flow Rate Min Omega
63AH2041
Liquid Sensor, 4-40Gpm, 3500Psi, 1 Bspp; Flow Rate Min Omega 63AH2041
LIQUID SENSOR, 4-40GPM, 3500PSI, 1" BSPP; Flow Rate Min:4GPM (US); Flow Rate Max:40GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:1"; Product Range:FLR Series RoHS Compliant: Yes

LIQUID SENSOR, 4-40GPM, 3500PSI, 1" BSPP; Flow Rate Min:4GPM (US); Flow Rate Max:40GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:1"; Product Range:FLR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 63AH2041
Product Name Liquid Sensor, 4-40Gpm, 3500Psi, 1 Bspp; Flow Rate Min Omega
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 3500 psi (2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 1980705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Gas Volumetric Flow Rate 0.1766 to 1.94 SCFM (0.3001 to 3.3 m³/hr)
Pipe Diameter 0.75 inch (19.05 mm)
View Details
Inline Flow Meter for Petroleum Fluids (Reverse Flow Capable) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature -20 to 240 F (-29 to 116 C)
Process Media Type Liquid
View Details
ND Flow Sensor -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Turbine
Product Standards RoHS
Process Media Type Liquid
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details