OMEGA Engineering, Inc. Liquid Sensor, 5-50Gpm, 3500Psi, 1 Bspp; Flow Rate Min Omega FLR8350D-BSPP

Description
LIQUID SENSOR, 5-50GPM, 3500PSI, 1" BSPP; Flow Rate Min:5GPM (US); Flow Rate Max:50GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:1"; Product Range:FLR Series RoHS Compliant: Yes
Datasheet
Description
LIQUID SENSOR, 5-50GPM, 3500PSI, 1" BSPP; Flow Rate Min:5GPM (US); Flow Rate Max:50GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:1"; Product Range:FLR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Sensor, 5-50Gpm, 3500Psi, 1 Bspp; Flow Rate Min Omega - 63AH2043 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Sensor, 5-50Gpm, 3500Psi, 1 Bspp; Flow Rate Min Omega
63AH2043
Liquid Sensor, 5-50Gpm, 3500Psi, 1 Bspp; Flow Rate Min Omega 63AH2043
LIQUID SENSOR, 5-50GPM, 3500PSI, 1" BSPP; Flow Rate Min:5GPM (US); Flow Rate Max:50GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:1"; Product Range:FLR Series RoHS Compliant: Yes

LIQUID SENSOR, 5-50GPM, 3500PSI, 1" BSPP; Flow Rate Min:5GPM (US); Flow Rate Max:50GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:1"; Product Range:FLR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 63AH2043
Product Name Liquid Sensor, 5-50Gpm, 3500Psi, 1 Bspp; Flow Rate Min Omega
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 3500 psi (2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Flowmeter - ProcessMaster FEW620 - ABB Measurement & Analytics
Specs
Features Built-in Alarm Indicator; Programmable
Approvals ATEX
Operating Temperature 140 F (60 C)
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Flow Sensors - Industrial - 2171-SFAW-100-TG34-E-PNLK-PNVBA-M12-ND - DigiKey
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Liquid
View Details