OMEGA Engineering, Inc. Flow Sensors - Industrial FLR9375D

Description
INDICATING FLOW METER W/ANALOG O
Request a Quote Datasheet
Description
INDICATING FLOW METER W/ANALOG O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - Industrial - 5880-FLR9375D-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
5880-FLR9375D-ND
Flow Sensors - Industrial 5880-FLR9375D-ND
INDICATING FLOW METER W/ANALOG O

INDICATING FLOW METER W/ANALOG O

Buy Now Datasheet
Liquid Flow Sensor, 10-75Gpm, 1 1/4 Npt; Flow Rate Min Omega - 63AH2053 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Flow Sensor, 10-75Gpm, 1 1/4 Npt; Flow Rate Min Omega
63AH2053
Liquid Flow Sensor, 10-75Gpm, 1 1/4 Npt; Flow Rate Min Omega 63AH2053
LIQUID FLOW SENSOR, 10-75GPM, 1 1/4" NPT; Flow Rate Min:10GPM (US); Flow Rate Max:75GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:1.25"; Product Range:FLR Series RoHS Compliant: Yes

LIQUID FLOW SENSOR, 10-75GPM, 1 1/4" NPT; Flow Rate Min:10GPM (US); Flow Rate Max:75GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:1.25"; Product Range:FLR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flow Meters Liquid Flow Meters
Product Number 5880-FLR9375D-ND 63AH2053
Product Name Flow Sensors - Industrial Liquid Flow Sensor, 10-75Gpm, 1 1/4 Npt; Flow Rate Min Omega
Product Standards RoHS RoHS
Process Media Type Liquid
Operating Pressure 3500 psi (2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Flow Meters, FPI Mag® Insertion Magnetic Flow Meter - FPIP5K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Features Multi-insertion
Process Media Type Liquid
View Details
TRA Ultrasonic Flow Meter for Liquid -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 1450 psi (1021 m H2O)
View Details
Flow Sensors - 2888257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 174 psi (122 m H2O)
View Details
Measurement - Flow - variable-area-Flow-meter - 198801313 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 6.60 to 30.82 GPM (25.02 to 117 L/min)
View Details