OMEGA Engineering, Inc. Liquid Sensor, 10-75Gpm, 1 1/4 Bspp; Flow Rate Min Omega FLR9175D-BSPP

Description
LIQUID SENSOR, 10-75GPM, 1 1/4" BSPP; Flow Rate Min:10GPM (US); Flow Rate Max:75GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:1.25"; Product Range:FLR Series RoHS Compliant: Yes
Datasheet
Description
LIQUID SENSOR, 10-75GPM, 1 1/4" BSPP; Flow Rate Min:10GPM (US); Flow Rate Max:75GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:1.25"; Product Range:FLR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Sensor, 10-75Gpm, 1 1/4 Bspp; Flow Rate Min Omega - 63AH2049 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Sensor, 10-75Gpm, 1 1/4 Bspp; Flow Rate Min Omega
63AH2049
Liquid Sensor, 10-75Gpm, 1 1/4 Bspp; Flow Rate Min Omega 63AH2049
LIQUID SENSOR, 10-75GPM, 1 1/4" BSPP; Flow Rate Min:10GPM (US); Flow Rate Max:75GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:1.25"; Product Range:FLR Series RoHS Compliant: Yes

LIQUID SENSOR, 10-75GPM, 1 1/4" BSPP; Flow Rate Min:10GPM (US); Flow Rate Max:75GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:1.25"; Product Range:FLR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 63AH2049
Product Name Liquid Sensor, 10-75Gpm, 1 1/4 Bspp; Flow Rate Min Omega
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 3500 psi (2463 m H2O)
Unlock Full Specs
to access all available technical data