OMEGA Engineering, Inc. Mass Flowmeter FMA1700 / FMA1800

Description
The FMA1700/1800 Series electronic gas mass flowmeters provide for monitoring the flow of a wide variety of gases from 10 SCCM up to 1000 SLM. Utilizing heat transfer through a heated tube to measure molecular gas flow rate, the FMA1700/1800 provides measurement of direct gas mass flow rate, without the need to compensate for variations in gas temperature or pressure (within stated limits). They are available in an economical aluminum/brass construction for typical gas flows and a 316SS construction for applications requiring more corrosion resistance. The FMA1700 series without integral display is supplied with a field selectable analog 0 to 5 Vdc or 4 to 20 mA output for remote monitoring; the FMA1800 series has both an integral 31.2 digit display and analog output. The display is tiltable over 90 degrees for viewing convenience. The display is calibrated standard to read out directly in SCCM or SLM for nitrogen (other gas calibrations available on special order). Due to their low cost, digital display, analog output capability, and insensitivity to variations in gas temperature and pressure, the FMA1700/1800 Series are ideal substitutes for many rotameter applications. When used with the FMA178BP portable battery pack, the FMA1800 Series are ideal for in-the-field calibration of flowmeters or testing of air sampling equipment. The FMA178BP battery pack includes batteries, recharger, and carrying case with shoulder strap and belt loop. With the FMA178BP, the flowmeter can operate in excess of 40 hours; the batteries can be recharged at least 200 times.
Description
The FMA1700/1800 Series electronic gas mass flowmeters provide for monitoring the flow of a wide variety of gases from 10 SCCM up to 1000 SLM. Utilizing heat transfer through a heated tube to measure molecular gas flow rate, the FMA1700/1800 provides measurement of direct gas mass flow rate, without the need to compensate for variations in gas temperature or pressure (within stated limits). They are available in an economical aluminum/brass construction for typical gas flows and a 316SS construction for applications requiring more corrosion resistance. The FMA1700 series without integral display is supplied with a field selectable analog 0 to 5 Vdc or 4 to 20 mA output for remote monitoring; the FMA1800 series has both an integral 31.2 digit display and analog output. The display is tiltable over 90 degrees for viewing convenience. The display is calibrated standard to read out directly in SCCM or SLM for nitrogen (other gas calibrations available on special order). Due to their low cost, digital display, analog output capability, and insensitivity to variations in gas temperature and pressure, the FMA1700/1800 Series are ideal substitutes for many rotameter applications. When used with the FMA178BP portable battery pack, the FMA1800 Series are ideal for in-the-field calibration of flowmeters or testing of air sampling equipment. The FMA178BP battery pack includes batteries, recharger, and carrying case with shoulder strap and belt loop. With the FMA178BP, the flowmeter can operate in excess of 40 hours; the batteries can be recharged at least 200 times.

Suppliers

Company
Product
Description
Supplier Links
Mass Flowmeter - FMA1700 / FMA1800 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Mass Flowmeter
FMA1700 / FMA1800
Mass Flowmeter FMA1700 / FMA1800
The FMA1700/1800 Series electronic gas mass flowmeters provide for monitoring the flow of a wide variety of gases from 10 SCCM up to 1000 SLM. Utilizing heat transfer through a heated tube to measure molecular gas flow rate, the FMA1700/1800 provides measurement of direct gas mass flow rate, without the need to compensate for variations in gas temperature or pressure (within stated limits). They are available in an economical aluminum/brass construction for typical gas flows and a 316SS construction for applications requiring more corrosion resistance. The FMA1700 series without integral display is supplied with a field selectable analog 0 to 5 Vdc or 4 to 20 mA output for remote monitoring; the FMA1800 series has both an integral 31.2 digit display and analog output. The display is tiltable over 90 degrees for viewing convenience. The display is calibrated standard to read out directly in SCCM or SLM for nitrogen (other gas calibrations available on special order). Due to their low cost, digital display, analog output capability, and insensitivity to variations in gas temperature and pressure, the FMA1700/1800 Series are ideal substitutes for many rotameter applications. When used with the FMA178BP portable battery pack, the FMA1800 Series are ideal for in-the-field calibration of flowmeters or testing of air sampling equipment. The FMA178BP battery pack includes batteries, recharger, and carrying case with shoulder strap and belt loop. With the FMA178BP, the flowmeter can operate in excess of 40 hours; the batteries can be recharged at least 200 times.

The FMA1700/1800 Series electronic gas mass flowmeters provide for monitoring the flow of a wide variety of gases from 10 SCCM up to 1000 SLM. Utilizing heat transfer through a heated tube to measure molecular gas flow rate, the FMA1700/1800 provides measurement of direct gas mass flow rate, without the need to compensate for variations in gas temperature or pressure (within stated limits). They are available in an economical aluminum/brass construction for typical gas flows and a 316SS construction for applications requiring more corrosion resistance. The FMA1700 series without integral display is supplied with a field selectable analog 0 to 5 Vdc or 4 to 20 mA output for remote monitoring; the FMA1800 series has both an integral 31.2 digit display and analog output. The display is tiltable over 90 degrees for viewing convenience. The display is calibrated standard to read out directly in SCCM or SLM for nitrogen (other gas calibrations available on special order).
Due to their low cost, digital display, analog output capability, and insensitivity to variations in gas temperature and pressure, the FMA1700/1800 Series are ideal substitutes for many rotameter applications. When used with the FMA178BP portable battery pack, the FMA1800 Series are ideal for in-the-field calibration of flowmeters or testing of air sampling equipment. The FMA178BP battery pack includes batteries, recharger, and carrying case with shoulder strap and belt loop. With the FMA178BP, the flowmeter can operate in excess of 40 hours; the batteries can be recharged at least 200 times.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Flow Meters
Product Number FMA1700 / FMA1800
Product Name Mass Flowmeter
Meter Type Mass Flow Meter; Volumetric Flow Meter
Approvals NIST
Product Standards RoHS
Operating Temperature ? to 250 F (? to 121 C)
Pipe Diameter 0.25 to 0.75 inch (6.35 to 19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CHIPREG MFC - 40M0011CG2811 1110000 - IMI Life Science
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Operating Temperature -22 to 320 F (-30 to 160 C)
View Details
Flow Sensors - Industrial - Z1673-ND - DigiKey
Specs
Product Standards RoHS
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Flow sensors & Level sensors - Flow sensors thermal - PFLOW4008 - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 7.06E-5 to 1.77 SCFM (1.20E-4 to 3 m³/hr)
Accuracy 5 ±%
View Details