OMEGA Engineering, Inc. Liquid Sensor, 10-100Gpm, 1 1/4 Npt; Flow Rate Min Omega FLR9110D

Description
LIQUID SENSOR, 10-100GPM, 1 1/4" NPT; Flow Rate Min:10GPM (US); Flow Rate Max:100GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:1.25"; Product Range:FLR Series RoHS Compliant: Yes
Datasheet
Description
LIQUID SENSOR, 10-100GPM, 1 1/4" NPT; Flow Rate Min:10GPM (US); Flow Rate Max:100GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:1.25"; Product Range:FLR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Sensor, 10-100Gpm, 1 1/4 Npt; Flow Rate Min Omega - 63AH2046 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Sensor, 10-100Gpm, 1 1/4 Npt; Flow Rate Min Omega
63AH2046
Liquid Sensor, 10-100Gpm, 1 1/4 Npt; Flow Rate Min Omega 63AH2046
LIQUID SENSOR, 10-100GPM, 1 1/4" NPT; Flow Rate Min:10GPM (US); Flow Rate Max:100GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:1.25"; Product Range:FLR Series RoHS Compliant: Yes

LIQUID SENSOR, 10-100GPM, 1 1/4" NPT; Flow Rate Min:10GPM (US); Flow Rate Max:100GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:1.25"; Product Range:FLR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 63AH2046
Product Name Liquid Sensor, 10-100Gpm, 1 1/4 Npt; Flow Rate Min Omega
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 3500 psi (2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 1983029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 99.93 psi (70.33 m H2O)
Gas Volumetric Flow Rate 3.53E-4 to 0.0035 SCFM (6.00E-4 to 0.0060 m³/hr)
View Details
Flow Meter Test Kit (One-Way Flow) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 212 F (-10 to 100 C)
Process Media Type Liquid
View Details
NW/NW-P Instantaneous Flow-rate/ Integrating Flow Volume Flowmeter -  - Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Turbine
Operating Temperature 32 to 140 F (0 to 60 C)
Process Media Type Liquid
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details