OMEGA Engineering, Inc. Flow Sensors - Industrial FLR6105D

Description
INDICATING FLOW METER W/ANALOG O
Request a Quote Datasheet
Description
INDICATING FLOW METER W/ANALOG O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - Industrial - 5880-FLR6105D-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
5880-FLR6105D-ND
Flow Sensors - Industrial 5880-FLR6105D-ND
INDICATING FLOW METER W/ANALOG O

INDICATING FLOW METER W/ANALOG O

Buy Now Datasheet
Liquid Flow Sensor, 0.5-5Gpm, 1/2 Npt; Flow Rate Min Omega - 63AH2011 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Flow Sensor, 0.5-5Gpm, 1/2 Npt; Flow Rate Min Omega
63AH2011
Liquid Flow Sensor, 0.5-5Gpm, 1/2 Npt; Flow Rate Min Omega 63AH2011
LIQUID FLOW SENSOR, 0.5-5GPM, 1/2" NPT; Flow Rate Min:0.5GPM (US); Flow Rate Max:5GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:0.5"; Product Range:FLR Series RoHS Compliant: Yes

LIQUID FLOW SENSOR, 0.5-5GPM, 1/2" NPT; Flow Rate Min:0.5GPM (US); Flow Rate Max:5GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:0.5"; Product Range:FLR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flow Meters Liquid Flow Meters
Product Number 5880-FLR6105D-ND 63AH2011
Product Name Flow Sensors - Industrial Liquid Flow Sensor, 0.5-5Gpm, 1/2 Npt; Flow Rate Min Omega
Product Standards RoHS RoHS
Operating Temperature -20 to 241 F (-29 to 116 C)
Process Media Type Liquid
Operating Pressure 3500 psi (2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 Aircraft Refueling 4.0 - aircraft-refueling - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 26.40 to 1056.00 GPM (100 to 4000 L/min)
View Details
Ultrasonic Custody Transfer Liquid Flow Meter - Sentinel LCT8 - Panametrics
Specs
Meter Technology Ultrasonic
Operating Temperature -40 to 140 F (-40 to 60 C)
Process Media Type Liquid
View Details
Measurement - Flow - ultrasonic-Flow-meters - 159300321 - Georg Fischer Piping Systems Ltd
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Variable Area Flowmeter VA Master - FAM540 - ABB Measurement & Analytics
Specs
Meter Technology Variable Area
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
Approvals ATEX; ANSI Class 150
View Details