OMEGA Engineering, Inc. Flow Sensors - Industrial FLR6102D

Description
INDICATING FLOW METER W/ANALOG O
Request a Quote Datasheet
Description
INDICATING FLOW METER W/ANALOG O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - Industrial - 5880-FLR6102D-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
5880-FLR6102D-ND
Flow Sensors - Industrial 5880-FLR6102D-ND
INDICATING FLOW METER W/ANALOG O

INDICATING FLOW METER W/ANALOG O

Buy Now Datasheet
Liquid Flow Sensor, 0.2-2Gpm, 1/2 Npt; Flow Rate Min Omega - 63AH2009 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Flow Sensor, 0.2-2Gpm, 1/2 Npt; Flow Rate Min Omega
63AH2009
Liquid Flow Sensor, 0.2-2Gpm, 1/2 Npt; Flow Rate Min Omega 63AH2009
LIQUID FLOW SENSOR, 0.2-2GPM, 1/2" NPT; Flow Rate Min:0.2GPM (US); Flow Rate Max:2GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:0.5"; Product Range:FLR Series RoHS Compliant: Yes

LIQUID FLOW SENSOR, 0.2-2GPM, 1/2" NPT; Flow Rate Min:0.2GPM (US); Flow Rate Max:2GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:0.5"; Product Range:FLR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flow Meters Liquid Flow Meters
Product Number 5880-FLR6102D-ND 63AH2009
Product Name Flow Sensors - Industrial Liquid Flow Sensor, 0.2-2Gpm, 1/2 Npt; Flow Rate Min Omega
Product Standards RoHS RoHS
Process Media Type Liquid
Operating Pressure 3500 psi (2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Flowmeter - ProcessMaster FEW620 - ABB Measurement & Analytics
Specs
Features Built-in Alarm Indicator; Programmable
Approvals ATEX
Operating Temperature 140 F (60 C)
View Details
Measurement - Flow - variable-area-Flow-meter - 199335865 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.88 to 8.80 GPM (3.33 to 33.33 L/min)
View Details
Process Cooling Water Stick - PCWR075DVS-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details