The OMEGA® Series FLR-1600 and FLV-4600 series flowmeters and controllers use two of the best studied physical properties of liquids to measure flow: Pressure and Viscosity. Differential pressure measurement, across a laminar flow element, results in a flow meter that is inherently linear. OMEGA® flow meters measure differential pressure within that laminar region to achieve a turndown of 50:1 typical and the accuracy is ±2.0% of full scale. It uses the same technology as the laminar gas mass flow and volumetric flow meters, FMA-1600 and FLV-1600. There are no moving parts to wear out.
The FLR-1600 Series is a Volumetric Water Flowmeter. The unique method of flow detection allows the meter to measure extremely low flow rates at an affordable price. The FLR-1600 Series was designed with deionized water in mind. These flowmeters are available in ranges of 500 microliters per minute full scale to 10 liters per minute full scale. By placing the battery pack option on the FLR-1600 Series, it can function as a portable water meter for spot check or calibration.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | FLR-1600A |
| Product Name | Water Flowmeter |
| Meter Technology | Laminar Flow |
| Features | Controller |
| Approvals | NIST |
| Product Standards | RoHS |
| Operating Temperature | 34 to 122 F (1 to 50 C) |