INDICATING FLOW METER W/ANALOG O
LIQUID FLOW SENSOR, 0.2-2GPM, 1/2" NPT; Flow Rate Min:0.2GPM (US); Flow Rate Max:2GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:0.5"; Product Range:FLR Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters |
| Product Number | 5880-FLR6302D-ND | 63AH2016 |
| Product Name | Flow Sensors - Industrial | Liquid Flow Sensor, 0.2-2Gpm, 1/2 Npt; Flow Rate Min Omega |
| Product Standards | RoHS | RoHS |
| Operating Temperature | -20 to 241 F (-29 to 116 C) | |
| Process Media Type | Liquid | Liquid |
| Operating Pressure | 3500 psi (2463 m H2O) |