The Omega FL900 series are heavy duty flowmeter with stainless steel enclosures, unique float stop design allowing internals to be reomoved and replaced without disturbing the tube and the tube has a direct reading scale. T he accuracy is +/- 2% of full scale, repeatability is +/-1%, the scale is 250 mm or 10 inches, the wetted parts are as follows: 316 stainless steel, EPR o-rings, and borosilicate glass.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | FL900 |
| Product Name | Heavy Duty Flowmeter |
| Approvals | NIST |
| Product Standards | RoHS |
| Process Media Type | Liquid; Gas |
| Operating Pressure | 125 to 300 psi (87.97 to 211 m H2O) |
| Media Temperature | 199 F (93 C) |