VARIABLE AREA FLOW METER, CLEAR
FLOW SENSOR, 19LPM, 22.4BAR; Flow Rate Min:1.9l/min; Flow Rate Max:19l/min; Pressure Max:22.4bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:5%; Port Size:0.5"; Product Range:FLC Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters |
| Product Number | 5880-FLC-W11-ND | 62AH9831 |
| Product Name | Flow Sensors - Industrial | Flow Sensor, 19Lpm, 22.4Bar; Flow Rate Min Omega |
| Product Standards | RoHS | RoHS |
| Process Media Type | Liquid | Liquid |
| Operating Pressure | 325 psi (229 m H2O) |