The 150 mm High/Low Alarm Flow Meter with Optical Sensor Switch is a noninvasive means for detection of a HI or LOW flow. This sensor is ideal for signaling an alarm, cutoff valve, or other device when the float passes the detector (alarm, valve, etc. not included).
The FLSW Series helps protect your processes and equipment from damage caused by extreme flow rates. Its compact design and ease of operation make it a unobtrusive, simple-to-use addition to your flow meter.
This meter is perfect for OEM applications. Use whenever maximum or minimum flow levels need to be monitored automatically.
The FLSW Series also can be used in conjunction with a control relay to power alternate equipment or monitoring devices.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | FLSW3400 / FLSW3500 |
| Product Name | Rotameter with Alarm |
| Meter Technology | Rotameter; Variable Area |
| Features | Built-in Alarm Indicator |
| Approvals | NIST |
| Product Standards | RoHS |
| Operating Temperature | 32 to 158 F (0 to 70 C) |