OMEGA Engineering, Inc. Flow Sensors - Industrial FLR7320D

Description
INDICATING FLOW METER W/ANALOG O
Request a Quote Datasheet
Description
INDICATING FLOW METER W/ANALOG O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - Industrial - 5880-FLR7320D-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
5880-FLR7320D-ND
Flow Sensors - Industrial 5880-FLR7320D-ND
INDICATING FLOW METER W/ANALOG O

INDICATING FLOW METER W/ANALOG O

Buy Now Datasheet
Liquid Flow Sensor, 2-20Gpm, 3/4 Npt; Flow Rate Min Omega - 63AH2028 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Flow Sensor, 2-20Gpm, 3/4 Npt; Flow Rate Min Omega
63AH2028
Liquid Flow Sensor, 2-20Gpm, 3/4 Npt; Flow Rate Min Omega 63AH2028
LIQUID FLOW SENSOR, 2-20GPM, 3/4" NPT; Flow Rate Min:2GPM (US); Flow Rate Max:20GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:0.75"; Product Range:FLR Series RoHS Compliant: Yes

LIQUID FLOW SENSOR, 2-20GPM, 3/4" NPT; Flow Rate Min:2GPM (US); Flow Rate Max:20GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:0.75"; Product Range:FLR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flow Meters Liquid Flow Meters
Product Number 5880-FLR7320D-ND 63AH2028
Product Name Flow Sensors - Industrial Liquid Flow Sensor, 2-20Gpm, 3/4 Npt; Flow Rate Min Omega
Product Standards RoHS RoHS
Process Media Type Liquid
Operating Pressure 3500 psi (2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Inline Flow Meter for Petroleum Fluids (One-Way Flow) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature -20 to 240 F (-29 to 116 C)
Process Media Type Liquid
View Details
Process Cooling Water Stick - PCWR050BVS-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Liquid Flow Meters - Micro - IMI Life Science
Specs
Process Media Type Liquid
View Details
Ultrasonic Clamp-On Liquid Flow Meter - AquaTrans AT600 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals Underwriters Laboratory; Canadian Standards Association; CE, MCert
View Details