OMEGA Engineering, Inc. Flow Sensors - Industrial FLR6315D

Description
INDICATING FLOW METER W/ANALOG O
Request a Quote Datasheet
Description
INDICATING FLOW METER W/ANALOG O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - Industrial - 5880-FLR6315D-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
5880-FLR6315D-ND
Flow Sensors - Industrial 5880-FLR6315D-ND
INDICATING FLOW METER W/ANALOG O

INDICATING FLOW METER W/ANALOG O

Buy Now Datasheet
Liquid Flow Sensor, 1-15Gpm, 1/2 Npt; Flow Rate Min Omega - 63AH2021 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Flow Sensor, 1-15Gpm, 1/2 Npt; Flow Rate Min Omega
63AH2021
Liquid Flow Sensor, 1-15Gpm, 1/2 Npt; Flow Rate Min Omega 63AH2021
LIQUID FLOW SENSOR, 1-15GPM, 1/2" NPT; Flow Rate Min:1GPM (US); Flow Rate Max:15GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:0.5"; Product Range:FLR Series RoHS Compliant: Yes

LIQUID FLOW SENSOR, 1-15GPM, 1/2" NPT; Flow Rate Min:1GPM (US); Flow Rate Max:15GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:0.5"; Product Range:FLR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Liquid Flow Meters Liquid Flow Meters
Product Number 5880-FLR6315D-ND 63AH2021
Product Name Flow Sensors - Industrial Liquid Flow Sensor, 1-15Gpm, 1/2 Npt; Flow Rate Min Omega
Product Standards RoHS RoHS
Operating Temperature -20 to 241 F (-29 to 116 C)
Process Media Type Liquid Liquid
Operating Pressure 3500 psi (2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Liquid Flow Meters - Nano - IMI Life Science
Specs
Process Media Type Liquid
View Details
TRA Ultrasonic Flow Meter for Liquid -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 1450 psi (1021 m H2O)
View Details
Two-Wire Swirl Flowmeter - FSS450 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Meter Technology Vortex (Shedding) Meter
Features Programmable
Additional Variables Measured Temperature
View Details