OMEGA Engineering, Inc. Liquid Flow Sensor, 0.2-2Gpm, 1/2 Bspp; Flow Rate Min Omega FLR6102D-BSPP

Description
LIQUID FLOW SENSOR, 0.2-2GPM, 1/2" BSPP; Flow Rate Min:0.2GPM (US); Flow Rate Max:2GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:0.5"; Product Range:FLR Series RoHS Compliant: Yes
Datasheet
Description
LIQUID FLOW SENSOR, 0.2-2GPM, 1/2" BSPP; Flow Rate Min:0.2GPM (US); Flow Rate Max:2GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:0.5"; Product Range:FLR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Flow Sensor, 0.2-2Gpm, 1/2 Bspp; Flow Rate Min Omega - 63AH2010 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Flow Sensor, 0.2-2Gpm, 1/2 Bspp; Flow Rate Min Omega
63AH2010
Liquid Flow Sensor, 0.2-2Gpm, 1/2 Bspp; Flow Rate Min Omega 63AH2010
LIQUID FLOW SENSOR, 0.2-2GPM, 1/2" BSPP; Flow Rate Min:0.2GPM (US); Flow Rate Max:2GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:0.5"; Product Range:FLR Series RoHS Compliant: Yes

LIQUID FLOW SENSOR, 0.2-2GPM, 1/2" BSPP; Flow Rate Min:0.2GPM (US); Flow Rate Max:2GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:0.5"; Product Range:FLR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 63AH2010
Product Name Liquid Flow Sensor, 0.2-2Gpm, 1/2 Bspp; Flow Rate Min Omega
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 3500 psi (2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - ultrasonic-Flow-meters - 159300375 - Georg Fischer Piping Systems Ltd
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Flow Sensors - 3610199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 99.93 psi (70.33 m H2O)
Gas Volumetric Flow Rate 0.0282 to 0.3178 SCFM (0.0480 to 0.5402 m³/hr)
View Details
Universal Flow Meter Test Kits -  - HydraCheck Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 1.00 to 100.00 GPM (3.79 to 379 L/min)
View Details