Incorporating traditional variable area precision glass technology, these rugged PTFE flow meters offer accurate and economical solutions to medium flow range measurements. FLD1000/FLD2000 are designed with unique rotatable scales of dual air-water direct reading graduations showing SCFM and SLPM (air), as well as GPM and LPM (water) markings. Flow meters are individually tested on a Mass Spectrometer Leak Detector and certified to a leak integrity rating of 1 X 10-7 sccs Helium or better.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | FLD1000 |
| Product Name | Direct Read In-Line and Panel Rotameter |
| Meter Technology | Rotameter; Variable Area |
| Approvals | NIST |
| Product Standards | RoHS |
| Operating Temperature | ? to 250 F (? to 121 C) |
| Process Media Type | Liquid; Gas |