OMEGA Engineering, Inc. Flow Sensors - Industrial FLR7320D-BSPP

Description
INDICATING FLOW METER W/ANALOG O
Request a Quote Datasheet
Description
INDICATING FLOW METER W/ANALOG O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - Industrial - 5880-FLR7320D-BSPP-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
5880-FLR7320D-BSPP-ND
Flow Sensors - Industrial 5880-FLR7320D-BSPP-ND
INDICATING FLOW METER W/ANALOG O

INDICATING FLOW METER W/ANALOG O

Buy Now Datasheet
Liquid Flow Sensor, 2-20Gpm, 3/4 Bspp; Flow Rate Min Omega - 63AH2029 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Flow Sensor, 2-20Gpm, 3/4 Bspp; Flow Rate Min Omega
63AH2029
Liquid Flow Sensor, 2-20Gpm, 3/4 Bspp; Flow Rate Min Omega 63AH2029
LIQUID FLOW SENSOR, 2-20GPM, 3/4" BSPP; Flow Rate Min:2GPM (US); Flow Rate Max:20GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:0.75"; Product Range:FLR Series RoHS Compliant: Yes

LIQUID FLOW SENSOR, 2-20GPM, 3/4" BSPP; Flow Rate Min:2GPM (US); Flow Rate Max:20GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:0.75"; Product Range:FLR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flow Meters Liquid Flow Meters
Product Number 5880-FLR7320D-BSPP-ND 63AH2029
Product Name Flow Sensors - Industrial Liquid Flow Sensor, 2-20Gpm, 3/4 Bspp; Flow Rate Min Omega
Product Standards RoHS RoHS
Process Media Type Liquid
Operating Pressure 3500 psi (2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - magmeters - 159001519 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Flow Sensors - 1982969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 100 psi (70.43 m H2O)
Gas Volumetric Flow Rate 7.06E-4 to 0.0106 SCFM (0.0012 to 0.0180 m³/hr)
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Fuel Flow Meter - 01A Series - Assured Automation
Specs
Meter Technology Turbine
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 14 to 130 F (-10 to 54 C)
View Details