OMEGA Engineering, Inc. Liquid Flow Sensor, 3-30Gpm, 3/4 Bspp; Flow Rate Min Omega FLR7330D-BSPP

Description
LIQUID FLOW SENSOR, 3-30GPM, 3/4" BSPP; Flow Rate Min:3GPM (US); Flow Rate Max:30GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:0.75"; Product Range:FLR Series RoHS Compliant: Yes
Datasheet
Description
LIQUID FLOW SENSOR, 3-30GPM, 3/4" BSPP; Flow Rate Min:3GPM (US); Flow Rate Max:30GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:0.75"; Product Range:FLR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Flow Sensor, 3-30Gpm, 3/4 Bspp; Flow Rate Min Omega - 63AH2031 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Flow Sensor, 3-30Gpm, 3/4 Bspp; Flow Rate Min Omega
63AH2031
Liquid Flow Sensor, 3-30Gpm, 3/4 Bspp; Flow Rate Min Omega 63AH2031
LIQUID FLOW SENSOR, 3-30GPM, 3/4" BSPP; Flow Rate Min:3GPM (US); Flow Rate Max:30GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:0.75"; Product Range:FLR Series RoHS Compliant: Yes

LIQUID FLOW SENSOR, 3-30GPM, 3/4" BSPP; Flow Rate Min:3GPM (US); Flow Rate Max:30GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:0.75"; Product Range:FLR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 63AH2031
Product Name Liquid Flow Sensor, 3-30Gpm, 3/4 Bspp; Flow Rate Min Omega
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 3500 psi (2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Hydraulic Tester – RFIK Series -  - HydraCheck Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
Operating Pressure 6000 psi (4223 m H2O)
View Details
Corrosion and UV Resistant PVC Calibration Column - CC100EP-PV-RE - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 0.50 inch (12.7 mm)
View Details
Liquid Flow Meters - Milli_5 - IMI Life Science
Specs
Process Media Type Liquid
View Details
Ultrasonic In-Line Flow Meter - PanaFlow HT SIL - Panametrics
Specs
Meter Technology Ultrasonic
Approvals ATEX
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details