OMEGA Engineering, Inc. Liquid Flow Sensor, 0.5-5Gpm, 1/2 Bspp; Flow Rate Min Omega FLR6105D-BSPP

Description
LIQUID FLOW SENSOR, 0.5-5GPM, 1/2" BSPP; Flow Rate Min:0.5GPM (US); Flow Rate Max:5GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:0.5"; Product Range:FLR Series RoHS Compliant: Yes
Datasheet
Description
LIQUID FLOW SENSOR, 0.5-5GPM, 1/2" BSPP; Flow Rate Min:0.5GPM (US); Flow Rate Max:5GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:0.5"; Product Range:FLR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Flow Sensor, 0.5-5Gpm, 1/2 Bspp; Flow Rate Min Omega - 63AH2012 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Flow Sensor, 0.5-5Gpm, 1/2 Bspp; Flow Rate Min Omega
63AH2012
Liquid Flow Sensor, 0.5-5Gpm, 1/2 Bspp; Flow Rate Min Omega 63AH2012
LIQUID FLOW SENSOR, 0.5-5GPM, 1/2" BSPP; Flow Rate Min:0.5GPM (US); Flow Rate Max:5GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:0.5"; Product Range:FLR Series RoHS Compliant: Yes

LIQUID FLOW SENSOR, 0.5-5GPM, 1/2" BSPP; Flow Rate Min:0.5GPM (US); Flow Rate Max:5GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:0.5"; Product Range:FLR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 63AH2012
Product Name Liquid Flow Sensor, 0.5-5Gpm, 1/2 Bspp; Flow Rate Min Omega
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 3500 psi (2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

60GHz Radar Flow Meter Of Flow Meter Manufacturer In Model HRF 600S -  - Holykell Technology Company Limited
Specs
Operating Temperature -31 to 158 F (-35 to 70 C)
Process Media Type Liquid
View Details
Measurement - Flow - variable-area-Flow-meter - 199335150 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 8.80 to 88.00 GPM (33.33 to 333 L/min)
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Differential Pressure Flow Meters - Economical, No Maintenance Gas and Liquid Measurement Solution, WCONE - McCrometer, Inc.
Specs
Process Media Type Liquid; Gas
Pipe Diameter 1.00 to 6.00 inch (25.4 to 152 mm)
View Details