Available in 1/2", 3/4", and 11/4" sizes with anodized aluminum, brass and/or stainless steel flow cartridges. Comes with 4.5 m (15') of stripped end integral cable. In the field, integral cable can be extended up to 90 m (100') with shielded copper cable. Units are securely protected in a sturdy cast aluminum enclosure, and are easy to install and mount in any position, vertical or horizontal. Capable of monitoring fluids to 150 GPM or pneumatic lines to 1000 SCFM.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | FLR D |
| Product Name | Flowmeter Control Information System |
| Meter Technology | Piston |
| Features | Recorder / Totalizer Functions |
| Product Standards | RoHS |
| Operating Temperature | -20 to 241 F (-29 to 116 C) |
| Process Media Type | Liquid; Gas |