Acme Electric Control transformer Acme Electric TB1000N008F0 TB1000N008F0

Description
Single phase control tranformer TB1000N008F0 from Acme Electric has an input voltage of 220, 230, 240, 440, 460, 480 V AC, and an output voltage of 110/115/120 V AC with a power rating of 1 kVA. The TB1000N008F0 also provides hassle free installation with convenient oblong mounting holes. Easily transform the required power needed for motor starters, contactors, solenoids, relays, and other control panel applications with the powerful TB1000N008F0 from Acme Electric.
Description
Single phase control tranformer TB1000N008F0 from Acme Electric has an input voltage of 220, 230, 240, 440, 460, 480 V AC, and an output voltage of 110/115/120 V AC with a power rating of 1 kVA. The TB1000N008F0 also provides hassle free installation with convenient oblong mounting holes. Easily transform the required power needed for motor starters, contactors, solenoids, relays, and other control panel applications with the powerful TB1000N008F0 from Acme Electric.

Suppliers

Company
Product
Description
Supplier Links
Control transformer Acme Electric TB1000N008F0 -  - Automation24, Inc.
King of Prussia, PA, United States
Control transformer Acme Electric TB1000N008F0
Control transformer Acme Electric TB1000N008F0
Single phase control tranformer TB1000N008F0 from Acme Electric has an input voltage of 220, 230, 240, 440, 460, 480 V AC, and an output voltage of 110/115/120 V AC with a power rating of 1 kVA. The TB1000N008F0 also provides hassle free installation with convenient oblong mounting holes. Easily transform the required power needed for motor starters, contactors, solenoids, relays, and other control panel applications with the powerful TB1000N008F0 from Acme Electric.

Single phase control tranformer TB1000N008F0 from Acme Electric has an input voltage of 220, 230, 240, 440, 460, 480 V AC, and an output voltage of 110/115/120 V AC with a power rating of 1 kVA. The TB1000N008F0 also provides hassle free installation with convenient oblong mounting holes. Easily transform the required power needed for motor starters, contactors, solenoids, relays, and other control panel applications with the powerful TB1000N008F0 from Acme Electric.

Supplier's Site
ACME General Purpose Transformers - TB1000N008F0 - Galco Industrial Electronics
Madison Heights, MI, United States
ACME General Purpose Transformers
TB1000N008F0
ACME General Purpose Transformers TB1000N008F0
ICT 1KVA 240X480-120

ICT 1KVA 240X480-120

Supplier's Site

Technical Specifications

  Automation24, Inc. Galco Industrial Electronics
Product Category Transformers Power Transformers
Product Number TB1000N008F0
Product Name Control transformer Acme Electric TB1000N008F0 ACME General Purpose Transformers
Category Signal
Other Transformer Types / Applications Industrial Control Transformer; Isolation
Mounting Screw mounting
Standards UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - FD4-12 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 6 VA
View Details
5 suppliers
CST2020 Series Current Sense Transformers - CST2020-070L - Coilcraft, Inc.
Specs
Transformer Type Isolation
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Automatic 300KVA 400KVA 500KVA Transformer Price 300 400 500 KVA - No.1601441432168 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Autotransformer; Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details