Acme Electric Dry Type General Purpose Transformer TF217437S

Description
5.5 INCH W X 5.13 INCH D X 10.5 INCH H SIZE 50/60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 1 KVA POWER RATING 190/200/208/220 X 380/400/416/440 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE COPPER WINDING TYPE APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ENCLOSURE MATERIAL STAINLESS STEEL SERIES TF MODEL
Datasheet
Description
5.5 INCH W X 5.13 INCH D X 10.5 INCH H SIZE 50/60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 1 KVA POWER RATING 190/200/208/220 X 380/400/416/440 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE COPPER WINDING TYPE APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ENCLOSURE MATERIAL STAINLESS STEEL SERIES TF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type General Purpose Transformer - TF217437S - Hubbell Incorporated
Orange, CT, USA
Dry Type General Purpose Transformer
TF217437S
Dry Type General Purpose Transformer TF217437S
5.5 INCH W X 5.13 INCH D X 10.5 INCH H SIZE 50/60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 1 KVA POWER RATING 190/200/208/220 X 380/400/416/440 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE COPPER WINDING TYPE APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ENCLOSURE MATERIAL STAINLESS STEEL SERIES TF MODEL
  • 5.5 INCH W X 5.13 INCH D X 10.5 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • 1 PHASE(S)
  • UL, CSA APPROVAL
  • INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION
  • WALL MOUNTING
  • NEMA 3R ENCLOSURE
  • ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION
  • 1 KVA POWER RATING
  • 190/200/208/220 X 380/400/416/440 V PRIMARY VOLTAGE
  • 120/240 V SECONDARY VOLTAGE
  • 115 DEG C TEMPERATURE RISE
  • COPPER WINDING TYPE
  • APPLICABLE STANDARD NEMA ST-20, NEC, ANSI
  • ENCLOSURE MATERIAL STAINLESS STEEL
  • SERIES TF MODEL
Supplier's Site Datasheet
Control transformer Acme Electric TF217437S -  - Automation24, Inc.
King of Prussia, PA, United States
Control transformer Acme Electric TF217437S
Control transformer Acme Electric TF217437S
Single phase low voltage distribution transformer TF217437S from Acme Electric has an input voltage of 190, 200, 208, 220, 380, 400, 416, 440 V AC, and an output voltage of 120, 240 V AC with a power rating of 1 kVA. The dry type transformer TF217437S also provides excellent ingress protection with it's NEMA 3R enclosure for both indoor and outdoor use. Easily transform the required power needed for motor starters, contactors, solenoids, relays, and other control panel applications with the powerful TF217437S from Acme Electric.

Single phase low voltage distribution transformer TF217437S from Acme Electric has an input voltage of 190, 200, 208, 220, 380, 400, 416, 440 V AC, and an output voltage of 120, 240 V AC with a power rating of 1 kVA. The dry type transformer TF217437S also provides excellent ingress protection with it's NEMA 3R enclosure for both indoor and outdoor use. Easily transform the required power needed for motor starters, contactors, solenoids, relays, and other control panel applications with the powerful TF217437S from Acme Electric.

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Automation24, Inc.
Product Category Transformers Transformers
Product Number TF217437S
Product Name Dry Type General Purpose Transformer Control transformer Acme Electric TF217437S
Other Transformer Types / Applications General Purpose Transformer Industrial Control Transformer; Isolation
Mounting Wall Mounted Screw mounting
Standards CSA; UL UL
Operating Frequency 50 to 60 Hz 50 to 60 Hz
Input Voltage 190 to 440 volts 190 to 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Three Phase Transformers
View Details
Pulse Transformers - 486-5494-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
1812WBT Surface Mount Wideband RF Transformers - 1812WBT-2 1812WBT-2LC - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; RF
Standards RoHS
View Details