Acme Electric Dry Type General Purpose Transformer TF217439S

Description
5.5 INCH W X 5.13 INCH D X 13 INCH H SIZE 50/60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 2 KVA POWER RATING 190/200/208/220 X 380/400/416/440 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE COPPER WINDING TYPE APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ENCLOSURE MATERIAL STAINLESS STEEL SERIES TF MODEL
Datasheet
Description
5.5 INCH W X 5.13 INCH D X 13 INCH H SIZE 50/60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 2 KVA POWER RATING 190/200/208/220 X 380/400/416/440 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE COPPER WINDING TYPE APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ENCLOSURE MATERIAL STAINLESS STEEL SERIES TF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type General Purpose Transformer - TF217439S - Hubbell Incorporated
Orange, CT, USA
Dry Type General Purpose Transformer
TF217439S
Dry Type General Purpose Transformer TF217439S
5.5 INCH W X 5.13 INCH D X 13 INCH H SIZE 50/60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 2 KVA POWER RATING 190/200/208/220 X 380/400/416/440 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE COPPER WINDING TYPE APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ENCLOSURE MATERIAL STAINLESS STEEL SERIES TF MODEL
  • 5.5 INCH W X 5.13 INCH D X 13 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • 1 PHASE(S)
  • UL, CSA APPROVAL
  • INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION
  • WALL MOUNTING
  • NEMA 3R ENCLOSURE
  • ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION
  • 2 KVA POWER RATING
  • 190/200/208/220 X 380/400/416/440 V PRIMARY VOLTAGE
  • 120/240 V SECONDARY VOLTAGE
  • 115 DEG C TEMPERATURE RISE
  • COPPER WINDING TYPE
  • APPLICABLE STANDARD NEMA ST-20, NEC, ANSI
  • ENCLOSURE MATERIAL STAINLESS STEEL
  • SERIES TF MODEL
Supplier's Site Datasheet
Control transformer Acme Electric TF217439S -  - Automation24, Inc.
King of Prussia, PA, United States
Control transformer Acme Electric TF217439S
Control transformer Acme Electric TF217439S
Single phase low voltage distribution transformer TF217439S from Acme Electric has an input voltage of 190, 200, 208, 220, 380, 400, 416, 440 V AC, and an output voltage of 120, 240 V AC with a power rating of 2 kVA. The dry type transformer TF217439S also provides excellent ingress protection with it's NEMA 3R enclosure for both indoor and outdoor use. Easily transform the required power needed for motor starters, contactors, solenoids, relays, and other control panel applications with the powerful TF217439S from Acme Electric.

Single phase low voltage distribution transformer TF217439S from Acme Electric has an input voltage of 190, 200, 208, 220, 380, 400, 416, 440 V AC, and an output voltage of 120, 240 V AC with a power rating of 2 kVA. The dry type transformer TF217439S also provides excellent ingress protection with it's NEMA 3R enclosure for both indoor and outdoor use. Easily transform the required power needed for motor starters, contactors, solenoids, relays, and other control panel applications with the powerful TF217439S from Acme Electric.

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Automation24, Inc.
Product Category Transformers Transformers
Product Number TF217439S
Product Name Dry Type General Purpose Transformer Control transformer Acme Electric TF217439S
Other Transformer Types / Applications General Purpose Transformer Industrial Control Transformer; Isolation
Mounting Wall Mounted Screw mounting
Standards CSA; UL UL
Operating Frequency 50 to 60 Hz 50 to 60 Hz
Input Voltage 190 to 440 volts 190 to 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

1:1 LTCC Transformer, 1300 - 2300 MHz, 50Ω - TCN1-23+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
250KVA Step up Down Transformer Price 250 Kva for CNC Factory for Office Building for Shopping Mall - No.1601621101934 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Rectifier Transformer; Three Phase Transformers
View Details
PCB Transformers - 1739119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
Control Circuit Transformer - 1497B-A1-M13-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 120 to 240 volts
Power Rating (VA) 63 VA
View Details