Acme Electric Dry Type Buck Boost Transformer T113073

Description
5.5 INCH W X 5.13 INCH D X 10.5 INCH H SIZE 60 HZ FREQUENCY RATING 3-JAN PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 1 KVA POWER RATING 120 X 240 V PRIMARY VOLTAGE 16/32 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 62.5 AMPERE (16 V), 31.2 AMPERE (32 V) SERIES T11 MODEL
Datasheet
Description
5.5 INCH W X 5.13 INCH D X 10.5 INCH H SIZE 60 HZ FREQUENCY RATING 3-JAN PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 1 KVA POWER RATING 120 X 240 V PRIMARY VOLTAGE 16/32 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 62.5 AMPERE (16 V), 31.2 AMPERE (32 V) SERIES T11 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type Buck Boost Transformer - T113073 - Hubbell Incorporated
Orange, CT, USA
Dry Type Buck Boost Transformer
T113073
Dry Type Buck Boost Transformer T113073
5.5 INCH W X 5.13 INCH D X 10.5 INCH H SIZE 60 HZ FREQUENCY RATING 3-JAN PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 1 KVA POWER RATING 120 X 240 V PRIMARY VOLTAGE 16/32 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 62.5 AMPERE (16 V), 31.2 AMPERE (32 V) SERIES T11 MODEL
  • 5.5 INCH W X 5.13 INCH D X 10.5 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • 3-JAN PHASE(S)
  • OUTDOOR APPLICATION
  • NEMA 3R ENCLOSURE
  • TOTALLY ENCLOSED CONSTRUCTION
  • 1 KVA POWER RATING
  • 120 X 240 V PRIMARY VOLTAGE
  • 16/32 V SECONDARY VOLTAGE
  • APPROVAL UL, CSA
  • OUTPUT CURRENT 62.5 AMPERE (16 V), 31.2 AMPERE (32 V)
  • SERIES T11 MODEL
Supplier's Site Datasheet
Buck-Boost transformer Acme Electric T113073 -  - Automation24, Inc.
King of Prussia, PA, United States
Buck-Boost transformer Acme Electric T113073
Buck-Boost transformer Acme Electric T113073
Single phase Buck-Boost transformer T113073 from Acme Electric has an input voltage of 120 or 240 V AC, and an output voltage of 16 or 32 V AC with a power rating of 1 kVA. The Buck-Boost transformer T113073 also provides excellent ingress protection with it's NEMA 3R enclosure for both indoor and outdoor use. Perform a wide variety of bucking or boosting power transformations with the T113073, including easy transformation of commonly available 208 V AC to the needed 240 V AC required by many devices. While one T113073 can provide single phase transformation, 3-phase buck-boost applications (31 A @240 V AC) can easily be solved with two units.

Single phase Buck-Boost transformer T113073 from Acme Electric has an input voltage of 120 or 240 V AC, and an output voltage of 16 or 32 V AC with a power rating of 1 kVA. The Buck-Boost transformer T113073 also provides excellent ingress protection with it's NEMA 3R enclosure for both indoor and outdoor use. Perform a wide variety of bucking or boosting power transformations with the T113073, including easy transformation of commonly available 208 V AC to the needed 240 V AC required by many devices. While one T113073 can provide single phase transformation, 3-phase buck-boost applications (31 A @240 V AC) can easily be solved with two units.

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Automation24, Inc.
Product Category Transformers Power Transformers
Product Number T113073
Product Name Dry Type Buck Boost Transformer Buck-Boost transformer Acme Electric T113073
Other Transformer Types / Applications Buck-Boost Transformers
Operating Frequency 60 Hz
Input Voltage 120 to 240 volts 120 to 240 volts
Output Voltage 16 to 32 volts 16 to 32 volts
Power Rating (VA) 1000 VA 1000 VA
Unlock Full Specs
to access all available technical data

Similar Products

500KVA 630KVA 3 Phase MV&HV transformers Dry Power Step Down Transformer 380V 415V 400V 440V to 380V 415V 400V 250KVA 600KVA 800KVA 1000KVA - No.1601415767376 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Single Phase Transformer
Standards / Compliance CSA; UL
View Details
Control Circuit Transformer - 1497B-A4-M17-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 240 volts
Power Rating (VA) 150 VA
View Details