Acme Electric Dry Type General Purpose Transformer T253010S

Description
5.5 INCH W X 5.13 INCH D X 10.5 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 1 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ENCLOSURE MATERIAL STAINLESS STEEL NUMBER OF WINDINGS 4 SERIES T253 MODEL
Datasheet
Description
5.5 INCH W X 5.13 INCH D X 10.5 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 1 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ENCLOSURE MATERIAL STAINLESS STEEL NUMBER OF WINDINGS 4 SERIES T253 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type General Purpose Transformer - T253010S - Hubbell Incorporated
Orange, CT, USA
Dry Type General Purpose Transformer
T253010S
Dry Type General Purpose Transformer T253010S
5.5 INCH W X 5.13 INCH D X 10.5 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 1 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ENCLOSURE MATERIAL STAINLESS STEEL NUMBER OF WINDINGS 4 SERIES T253 MODEL
  • 5.5 INCH W X 5.13 INCH D X 10.5 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • 1 PHASE(S)
  • UL, CSA APPROVAL
  • INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION
  • WALL MOUNTING
  • NEMA 3R ENCLOSURE
  • ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION
  • 1 KVA POWER RATING
  • 240 X 480 V PRIMARY VOLTAGE
  • 120/240 V SECONDARY VOLTAGE
  • 115 DEG C TEMPERATURE RISE
  • APPLICABLE STANDARD NEMA ST-20, NEC, ANSI
  • ENCLOSURE MATERIAL STAINLESS STEEL
  • NUMBER OF WINDINGS 4
  • SERIES T253 MODEL
Supplier's Site Datasheet
Control transformer Acme Electric T253010S -  - Automation24, Inc.
King of Prussia, PA, United States
Control transformer Acme Electric T253010S
Control transformer Acme Electric T253010S
Single phase low voltage distribution transformer T253010S from Acme Electric has an input voltage of 240, 480 V AC, and an output voltage of 120, 240 V AC with a power rating of 1 kVA. The dry type transformer T253010S also provides excellent ingress protection with it's NEMA 3R enclosure for both indoor and outdoor use. Easily transform the required power needed for motor starters, contactors, solenoids, relays, and other control panel applications with the powerful T253010S from Acme Electric.

Single phase low voltage distribution transformer T253010S from Acme Electric has an input voltage of 240, 480 V AC, and an output voltage of 120, 240 V AC with a power rating of 1 kVA. The dry type transformer T253010S also provides excellent ingress protection with it's NEMA 3R enclosure for both indoor and outdoor use. Easily transform the required power needed for motor starters, contactors, solenoids, relays, and other control panel applications with the powerful T253010S from Acme Electric.

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Automation24, Inc.
Product Category Transformers Transformers
Product Number T253010S
Product Name Dry Type General Purpose Transformer Control transformer Acme Electric T253010S
Other Transformer Types / Applications General Purpose Transformer Industrial Control Transformer; Isolation
Mounting Wall Mounted Screw mounting
Standards CSA; UL UL
Operating Frequency 60 Hz 50 to 60 Hz
Input Voltage 240 to 480 volts 240 to 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

1:1 LTCC Transformer, 3300 - 5900 MHz, 50Ω - TCO1-462+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
UL Listed 480v Delta to 120/240v Single-phase Split Transformer 5kVA 10kVA 15kVA 20kVA 30kVA - No.1601689676585 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details
Audio Transformers - 1237228 - RS Components, Ltd.
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Through hole
View Details
Isolation Transformer - 1321-3TW005-BB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details