Acme Electric Dry Type General Purpose Transformer T253012S

Description
5.5 INCH W X 5.13 INCH D X 13 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 2 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE (1) +5 PERCENT X (1) -5 PERCENT TAPS APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ENCLOSURE MATERIAL STAINLESS STEEL NUMBER OF WINDINGS 4 SERIES T253 MODEL
Datasheet
Description
5.5 INCH W X 5.13 INCH D X 13 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 2 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE (1) +5 PERCENT X (1) -5 PERCENT TAPS APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ENCLOSURE MATERIAL STAINLESS STEEL NUMBER OF WINDINGS 4 SERIES T253 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type General Purpose Transformer - T253012S - Hubbell Incorporated
Orange, CT, USA
Dry Type General Purpose Transformer
T253012S
Dry Type General Purpose Transformer T253012S
5.5 INCH W X 5.13 INCH D X 13 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 2 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE (1) +5 PERCENT X (1) -5 PERCENT TAPS APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ENCLOSURE MATERIAL STAINLESS STEEL NUMBER OF WINDINGS 4 SERIES T253 MODEL
  • 5.5 INCH W X 5.13 INCH D X 13 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • 1 PHASE(S)
  • UL, CSA APPROVAL
  • INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION
  • WALL MOUNTING
  • NEMA 3R ENCLOSURE
  • ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION
  • 2 KVA POWER RATING
  • 240 X 480 V PRIMARY VOLTAGE
  • 120/240 V SECONDARY VOLTAGE
  • 115 DEG C TEMPERATURE RISE
  • (1) +5 PERCENT X (1) -5 PERCENT TAPS
  • APPLICABLE STANDARD NEMA ST-20, NEC, ANSI
  • ENCLOSURE MATERIAL STAINLESS STEEL
  • NUMBER OF WINDINGS 4
  • SERIES T253 MODEL
Supplier's Site Datasheet
Control transformer Acme Electric T253012S -  - Automation24, Inc.
King of Prussia, PA, United States
Control transformer Acme Electric T253012S
Control transformer Acme Electric T253012S
Single phase low voltage distribution transformer T253012S from Acme Electric has an input voltage of 240, 480 V AC, and an output voltage of 120, 240 V AC with a power rating of 2 kVA. The dry type transformer T253012S also provides excellent ingress protection with it's NEMA 3R enclosure for both indoor and outdoor use. Easily transform the required power needed for motor starters, contactors, solenoids, relays, and other control panel applications with the powerful T253012S from Acme Electric.

Single phase low voltage distribution transformer T253012S from Acme Electric has an input voltage of 240, 480 V AC, and an output voltage of 120, 240 V AC with a power rating of 2 kVA. The dry type transformer T253012S also provides excellent ingress protection with it's NEMA 3R enclosure for both indoor and outdoor use. Easily transform the required power needed for motor starters, contactors, solenoids, relays, and other control panel applications with the powerful T253012S from Acme Electric.

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Automation24, Inc.
Product Category Transformers Transformers
Product Number T253012S
Product Name Dry Type General Purpose Transformer Control transformer Acme Electric T253012S
Other Transformer Types / Applications General Purpose Transformer Industrial Control Transformer; Isolation
Mounting Wall Mounted Screw mounting
Standards CSA; UL UL
Operating Frequency 60 Hz 50 to 60 Hz
Input Voltage 240 to 480 volts 240 to 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

1:2 CORE & WIRE Transformer, 400-7200 MHz, 50Ω - TCM2-722X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
Power Transformer Manufacturers 3KVA 10KVA 30KVA 50KVA Dry Type Variable Step Down up 3 Phase Low Voltage Transformer - No.1601397919492 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 2017072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
Isolation Transformer - 1321-3TH330-CC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details