Single phase Buck-Boost transformer T181058 from Acme Electric has an input voltage of 120 or 240 V AC, and an output voltage of 16 or 32 V AC with a power rating of 0.5 kVA. The Buck-Boost transformer T181058 also provides excellent ingress protection with it's NEMA 3R enclosure for both indoor and outdoor use. Perform a wide variety of bucking or boosting power transformations with the T181058, including easy transformation of commonly available 208 V AC to the needed 240 V AC required by many devices. While one T181058 can perform single phase buck-boost transformation, 3-phase buck-boost applications (15 A @240 V AC) can easily be solved with two units.
| Hubbell Incorporated | Automation24, Inc. | |
|---|---|---|
| Product Category | Transformers | Power Transformers |
| Product Number | T181058 | |
| Product Name | Dry Type Buck Boost Transformer | Buck-Boost transformer Acme Electric T181058 |
| Other Transformer Types / Applications | Buck-Boost Transformers | |
| Operating Frequency | 50 to 60 Hz | |
| Input Voltage | 120 to 240 volts | 120 to 240 volts |
| Output Voltage | 16 to 32 volts | 16 to 32 volts |
| Power Rating (VA) | 500 VA | 500 VA |