Acme Electric Dry Type Buck Boost Transformer T181059

Description
4.75 INCH W X 4.51 INCH D X 9.68 INCH H SIZE 50/60 HZ FREQUENCY RATING 3-JAN PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 0.75 KVA POWER RATING 120 X 240 V PRIMARY VOLTAGE 16/32 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 46.9 AMPERE (16 V), 23.4 AMPERE (32 V) SERIES T18 MODEL
Datasheet
Description
4.75 INCH W X 4.51 INCH D X 9.68 INCH H SIZE 50/60 HZ FREQUENCY RATING 3-JAN PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 0.75 KVA POWER RATING 120 X 240 V PRIMARY VOLTAGE 16/32 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 46.9 AMPERE (16 V), 23.4 AMPERE (32 V) SERIES T18 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type Buck Boost Transformer - T181059 - Hubbell Incorporated
Orange, CT, USA
Dry Type Buck Boost Transformer
T181059
Dry Type Buck Boost Transformer T181059
4.75 INCH W X 4.51 INCH D X 9.68 INCH H SIZE 50/60 HZ FREQUENCY RATING 3-JAN PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 0.75 KVA POWER RATING 120 X 240 V PRIMARY VOLTAGE 16/32 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 46.9 AMPERE (16 V), 23.4 AMPERE (32 V) SERIES T18 MODEL
  • 4.75 INCH W X 4.51 INCH D X 9.68 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • 3-JAN PHASE(S)
  • OUTDOOR APPLICATION
  • NEMA 3R ENCLOSURE
  • TOTALLY ENCLOSED CONSTRUCTION
  • 0.75 KVA POWER RATING
  • 120 X 240 V PRIMARY VOLTAGE
  • 16/32 V SECONDARY VOLTAGE
  • APPROVAL UL, CSA
  • OUTPUT CURRENT 46.9 AMPERE (16 V), 23.4 AMPERE (32 V)
  • SERIES T18 MODEL
Supplier's Site Datasheet
Buck-Boost transformer Acme Electric T181059 -  - Automation24, Inc.
King of Prussia, PA, United States
Buck-Boost transformer Acme Electric T181059
Buck-Boost transformer Acme Electric T181059
Single phase Buck-Boost transformer T181059 from Acme Electric has an input voltage of 120 or 240 V AC, and an output voltage of 16 or 32 V AC with a power rating of 0.75 kVA. The Buck-Boost transformer T181059 also provides excellent ingress protection with it's NEMA 3R enclosure for both indoor and outdoor use. Perform a wide variety of bucking or boosting power transformations with the T181059, including easy transformation of commonly available 208 V AC to the needed 240 V AC required by many devices. While one T181059 can provide single phase transformation, 3-phase buck-boost applications (23 A @240 V AC) can easily be solved with two units.

Single phase Buck-Boost transformer T181059 from Acme Electric has an input voltage of 120 or 240 V AC, and an output voltage of 16 or 32 V AC with a power rating of 0.75 kVA. The Buck-Boost transformer T181059 also provides excellent ingress protection with it's NEMA 3R enclosure for both indoor and outdoor use. Perform a wide variety of bucking or boosting power transformations with the T181059, including easy transformation of commonly available 208 V AC to the needed 240 V AC required by many devices. While one T181059 can provide single phase transformation, 3-phase buck-boost applications (23 A @240 V AC) can easily be solved with two units.

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Automation24, Inc.
Product Category Transformers Power Transformers
Product Number T181059
Product Name Dry Type Buck Boost Transformer Buck-Boost transformer Acme Electric T181059
Other Transformer Types / Applications Buck-Boost Transformers
Operating Frequency 50 to 60 Hz
Input Voltage 120 to 240 volts 120 to 240 volts
Output Voltage 16 to 32 volts 16 to 32 volts
Power Rating (VA) 750 VA 500 VA
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Pulse transformers for THT mounting - IT - SCHURTER Inc
Specs
Input Voltage 600 volts
Operating Temperature -25 to 100 C (-13 to 212 F)
Standards / Compliance RoHS; IEC; UL
View Details
Isolation Transformer - 1321-3TH063-AA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details