Ohmite Manufacturing Co. Through Hole Resistors OY470KE

Description
47 Ohms ±10% 2W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic
Request a Quote Datasheet
Description
47 Ohms ±10% 2W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - OY470KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OY470KE-ND
Through Hole Resistors OY470KE-ND
47 Ohms ±10% 2W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic

47 Ohms ±10% 2W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic

Buy Now Datasheet
Resistor - 18670667 - Radwell International
Willingboro, NJ, United States
Resistor
18670667
Resistor 18670667
RESISTOR, CERAMIC, 47 OHM, 2W, 10%; RESISTANCE:47OHM; PRODUCT RANGE:OY SERIES; POWER RATING:2W; RESISTANCE TOLERANCE:¦ 10%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:400V; RESISTOR ELEMENT TYPE:CERAMIC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, CERAMIC, 47 OHM, 2W, 10%; RESISTANCE:47OHM; PRODUCT RANGE:OY SERIES; POWER RATING:2W; RESISTANCE TOLERANCE:¦ 10%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:400V; RESISTOR ELEMENT TYPE:CERAMIC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resistor, Ceramic, 47 Ohm, 2W, 10%; Resistance Ohmite - 64K5430 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 47 Ohm, 2W, 10%; Resistance Ohmite
64K5430
Resistor, Ceramic, 47 Ohm, 2W, 10%; Resistance Ohmite 64K5430
RESISTOR, CERAMIC, 47 OHM, 2W, 10%; Resistance:47ohm; Product Range:OY Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: Yes

RESISTOR, CERAMIC, 47 OHM, 2W, 10%; Resistance:47ohm; Product Range:OY Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: Yes

Supplier's Site
Resistor;Ceramic Composition;Res 47 Ohms;Pwr-Rtg 2 W;Tol 10%;Axial;Silicone - 70022228 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Ceramic Composition;Res 47 Ohms;Pwr-Rtg 2 W;Tol 10%;Axial;Silicone
70022228
Resistor;Ceramic Composition;Res 47 Ohms;Pwr-Rtg 2 W;Tol 10%;Axial;Silicone 70022228
Specifications Material Terminals: Solder-coated copper terminal. Coating: UL-94 VO approved silicone. Derating Linear: From 100% @ +70°C to 0% @ +200°C. Electrical Tolerance: ±10% standard. Power Rating: Based on 70°C free air rating. Temperature Coefficient: –1300 ±300 ppm/°C. Features Replaces 1 and 2 Watt Carbon Composition Resistors Meets High-Energy Density Demands High Peak Power 10% Tolerance

Specifications
Material Terminals: Solder-coated copper terminal. Coating: UL-94 VO approved silicone. Derating Linear: From 100% @ +70°C to 0% @ +200°C. Electrical Tolerance: ±10% standard. Power Rating: Based on 70°C free air rating. Temperature Coefficient: –1300 ±300 ppm/°C.
Features

  • Replaces 1 and 2 Watt Carbon Composition Resistors
  • Meets High-Energy Density Demands
  • High Peak Power
  • 10% Tolerance
Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number OY470KE-ND 18670667 64K5430 70022228
Product Name Through Hole Resistors Resistor Resistor, Ceramic, 47 Ohm, 2W, 10%; Resistance Ohmite Resistor;Ceramic Composition;Res 47 Ohms;Pwr-Rtg 2 W;Tol 10%;Axial;Silicone
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Ceramic Composition Ceramic Composition Ceramic Composition
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details