Ohmite Manufacturing Co. Chassis Mount Resistors PFE5K6R80E

Description
6.8 Ohms ±10% 721W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
6.8 Ohms ±10% 721W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - PFE5K6R80E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
PFE5K6R80E-ND
Chassis Mount Resistors PFE5K6R80E-ND
6.8 Ohms ±10% 721W Wirewound Chassis Mount Resistor

6.8 Ohms ±10% 721W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor;Wirewound;Res 6.8 Ohms;Pwr-Rtg721 W;Tol 10%;Lug;Tubular;Edgewound - 70022434 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 6.8 Ohms;Pwr-Rtg721 W;Tol 10%;Lug;Tubular;Edgewound
70022434
Resistor;Wirewound;Res 6.8 Ohms;Pwr-Rtg721 W;Tol 10%;Lug;Tubular;Edgewound 70022434
Powr-Rib® are designed to handle 700-1000 watts of power. Their construction consists of thick, heavy resistance alloy wound around porcelain ceramic core insulators supported by a metal mounting bar. The bar is slotted on each end to facilitate installation. Edgewound Powr-Rib® provide low resistance at high current ratings, while Round Wire Powr-Rib® provide higher resistance at lower current ratings. Clamp-type terminals on the Edgewound units permit a reliable connection that can be moved along the resistive element to obtain intermediate values. Tolerance: ±10%. Average Weight: 3 Lbs. 16.25" Long between mounting centers.

Powr-Rib® are designed to handle 700-1000 watts of power. Their construction consists of thick, heavy resistance alloy wound around porcelain ceramic core insulators supported by a metal mounting bar. The bar is slotted on each end to facilitate installation. Edgewound Powr-Rib® provide low resistance at high current ratings, while Round Wire Powr-Rib® provide higher resistance at lower current ratings. Clamp-type terminals on the Edgewound units permit a reliable connection that can be moved along the resistive element to obtain intermediate values. Tolerance: ±10%. Average Weight: 3 Lbs. 16.25" Long between mounting centers.

Supplier's Site
Res, 6R8, 721W, Screw, Wirewound; Resistance Ohmite - 64K5485 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 721W, Screw, Wirewound; Resistance Ohmite
64K5485
Res, 6R8, 721W, Screw, Wirewound; Resistance Ohmite 64K5485
RES, 6R8, 721W, SCREW, WIREWOUND; Resistance:6.8ohm; Product Range:Powr-Rib PFE Series; Power Rating:721W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 500ppm/°C RoHS Compliant: Yes

RES, 6R8, 721W, SCREW, WIREWOUND; Resistance:6.8ohm; Product Range:Powr-Rib PFE Series; Power Rating:721W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 500ppm/°C RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - PFE5K6R80E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
PFE5K6R80E
Chassis Mount Resistors PFE5K6R80E
RES CHAS MNT 6.8 OHM 10% 721W

RES CHAS MNT 6.8 OHM 10% 721W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number PFE5K6R80E-ND 70022434 64K5485 PFE5K6R80E
Product Name Chassis Mount Resistors Resistor;Wirewound;Res 6.8 Ohms;Pwr-Rtg721 W;Tol 10%;Lug;Tubular;Edgewound Res, 6R8, 721W, Screw, Wirewound; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Edgewound Resistor; Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Screw Terminals
Resistance Range 6.8 ohms 6.8 ohms 6.8 ohms 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details